EN
  • EN
  • DE

DAN235E

Part No DAN235E
Manufacturer Rohm Semiconductor
Catalog RF Diodes
Description Band switching diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1166770-DAN235E
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DAN235E CAD Model

Description

The DAN235E is a Schottky barrier diode manufactured by Rohm Semiconductor. It is designed for high-speed switching applications and is commonly used in circuits where fast response times and low forward voltage drops are critical. Its characteristics make it suitable for various RF and microwave applications.

Applications:

  • High-Speed Switching Circuits: Used in circuits requiring rapid switching, such as sampling circuits and pulse generators.
  • RF Mixers and Detectors: Employed in RF mixers and detectors for signal conversion and detection.
  • Voltage Clamping: Utilized for voltage clamping to protect sensitive circuits from overvoltage conditions.
  • DC-DC Converters: Found in DC-DC converters for rectification and voltage regulation.
  • Microwave Applications: Used in various microwave circuits due to its high-frequency performance.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency in switching applications.
  • Fast Switching Speed: Enables high-speed operation and minimizes switching losses.
  • Low Capacitance: Reduces signal distortion and improves high-frequency performance.
  • Small Package Size: Allows for compact designs and integration into small devices.
  • High Reliability: Ensures long-term stability and performance in demanding environments.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power consumption and improves overall circuit efficiency.
  • Enhanced Performance: Fast switching speed and low capacitance enhance performance in high-frequency applications.
  • Reduced Signal Distortion: Low capacitance minimizes signal distortion and improves signal quality.
  • Compact Design: Small package size enables compact designs and integration into smaller devices.
  • Increased Reliability: High reliability ensures long-term performance and stability.

Additional Details:

The DAN235E typically features a low forward voltage drop of around 0.3 V and a reverse voltage of 25 V. It is available in a small surface-mount package, such as the SOD-323. For detailed specifications, including maximum ratings and electrical characteristics, refer to the Rohm Semiconductor datasheet.

You May Also Be Interested in

STMicroelectronics
DIODE DAMPER/MOD VIDEO TO220FPAB
Need more? Email Us
Broadcom Limited
RF DIODE SCHOTTKY 70V SOT23-3
Lowest to $8.6029
Skyworks Solutions Inc.
DIODE PIN 50V 150MA 0402
Lowest to $0.2078
Skyworks Solutions Inc.
DIODE SCHOTTKY 70V 50MA
Lowest to $4.3657
Broadcom Limited
DIODE SCHOTTKY RF CC 70V SOT-23
Lowest to $2.3583
ON Semiconductor
DIODE SCHOTTKY 7V 200MW SOD-323
Lowest to $0.1382
Broadcom Limited
DIODE SCHOTTKY RF QD 15V SOT-143
Lowest to $583.9167
Skyworks Solutions Inc.
DIODE RF PIN 50V 150MA 0402
Lowest to $3.2256
Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOT23
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1513 $58.2505
930+ $0.1247 $115.9710
1,430+ $0.1213 $173.4590
1,985+ $0.1167 $231.6495
2,555+ $0.1132 $289.2260
3,410+ $0.1016 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,000 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess