Products specifications Report Issue?

Reference Date Code 1015+
Reference case SOP-8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 715117-M41T00M6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M41T00M6 CAD Model

Description

The M41T00M6 is a low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator from STMicroelectronics. This highly integrated timekeeping solution is ideal for a wide range of applications that require accurate timekeeping, such as embedded systems, servers, data loggers, and various consumer electronics.

Key Features

  • Accurate Timekeeping: The device maintains seconds, minutes, hours, day, date, month, and year information, with automatic leap year correction up to the year 2099.
  • Low Power Consumption: Designed for battery-powered applications, the M41T00M6 features a low power standby mode, ensuring minimal power draw when the main system power is off.
  • Serial Interface: The device is equipped with an I2C-compatible serial interface, facilitating easy integration into most microcontroller-based systems.
  • Programmable Square-Wave Output: Users can configure this output for various applications, including clock reference or as a wake-up signal.
  • Battery Backup Input: A backup battery input and an automatic switchover to the battery maintain timekeeping in the event of a power failure.
  • Compact Packaging: The M41T00M6 comes in an 8-pin SOIC package, making it suitable for space-constrained applications.

Applications

  • Embedded Systems
  • Consumer Electronics
  • Industrial Controllers
  • Utility Meters
  • POS Terminals
  • Networking Equipment

Technical Specifications

  • Counters for Seconds, Minutes, Hours, Date, Month, Year, and Century
  • 3.0 to 5.5V Operating Voltage Range
  • 400 kHz (max) I2C Serial Interface
  • Automatic Power-Fail Detect and Switch Circuitry
  • 45 Bytes of Battery-Backed User SRAM
  • UL Recognized

The M41T00M6 RTC module from STMicroelectronics is a reliable and cost-effective solution for systems that require precise timekeeping. Its low power consumption and comprehensive feature set make it a versatile choice for designers looking to add real-time clock functionality to their projects.

You May Also Be Interested in

Analog Devices Inc.
Precision, High Speed, BiFET Quad Op Amp
Lowest to $16.9594
ECAD model for AD713JR
Panasonic
Dual BTL 14W Audio Power Amplifier Circuit
Need more? Email Us
ECAD model for AN7174K
Analog Devices Inc.
CMOS LATCHED 8/16 CHANNEL ANALOG MULTIPLEXERS | IC MULTIPLEXER 16X1 28PLCC
Need more? Email Us
ECAD model for ADG526AKP
ON Semiconductor
Low Voltage Octal Registered Transceiver with 3-STATE Outputs | IC TXRX NON-INVERT 3.6V 24SOIC
Need more? Email Us
ECAD model for 74LVTH543WM
NXP / Nexperia
Presettable synchronous 4-bit binary up/down counter
Lowest to $0.6304
ECAD model for 74HCT193
Analog Devices Inc.
Precision Low Drift 2.048 V/2.5 V/4.096 V/ 5.0 V SOT-23 Reference with Shutdown
Lowest to $4.6425
ECAD model for ADR392AUJZ-REEL7
WJ Communication. Inc.
UMTS-band 4W HBT Amplifier Module
Need more? Email Us
ECAD model for AP502-PCB
SANYO Semiconductor (U.S.A) Corporation
Switching Regulator Applications
Need more? Email Us
ECAD model for 2SC4461
BCD Semiconductor Manufacturing Limited
Primary Side Power Switcher for Off-line SMPS Low Total Cost Solution
Need more? Email Us
ECAD model for AP3968M-G1

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention