EN
  • EN
  • DE

DTC144ESA

Part No DTC144ESA
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Description Digital transistors (built-in resistors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1170348-DTC144ESA
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DTC144ESA CAD Model

Description

The DTC144ESA is a silicon NPN epitaxial planar transistor with built-in resistors, manufactured by Rohm Semiconductor. As a pre-biased transistor, it simplifies circuit design by integrating resistors, reducing the need for external components and board space. It is well-suited for various low-current switching and amplification applications.

Applications

  • Digital Circuits: Commonly used as an inverter or driver in digital logic circuits.
  • Switching Circuits: Ideal for low-current switching applications.
  • Portable Electronics: Found in devices such as mobile phones, tablets, and other portable devices due to its small size and efficiency.
  • Interface Circuits: Can be utilized as an interface between different voltage levels.
  • Load Switches: Used for turning small loads on and off.

Features

  • Integrated Resistors: Includes built-in base and base-emitter resistors, eliminating the need for external resistors.
  • Compact Package: Available in small packages like SOT-346, making it suitable for space-constrained applications.
  • NPN Configuration: Operates as an NPN transistor.
  • Low Saturation Voltage: Provides a low saturation voltage for efficient switching.
  • High Input Resistance: Offers a high input resistance through the integrated resistor.

Benefits

  • Reduced Component Count: Integrated resistors minimize external components, saving board space and reducing assembly costs.
  • Simplified Design: Streamlines circuit design by removing the necessity to calculate and select resistor values.
  • Improved Reliability: Fewer components can improve circuit reliability.
  • Space Saving: Small package enables applications in compact devices.
  • Cost-Effective: Integration of resistors reduces the overall system cost.

Additional Details

The DTC144ESA typically has an input resistor (R1) of 47 kΩ and a resistor between base and emitter (R2) of 47 kΩ. Designed for low-power and low-voltage applications, it's crucial to consider the collector current (Ic), base voltage (Vbe), and collector-emitter voltage (Vce) ratings. Always refer to the datasheet for detailed electrical characteristics and operating conditions.

The SOT-346 package (or similar) is typically employed for these transistors due to its small size and suitability for surface mounting on printed circuit boards. Designed to support automated assembly processes, it improves manufacturing efficiency.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0142
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1212
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0142
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0319
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess