Products specifications Report Issue?

Reference Date Code 10+
Reference case SOT-120
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 711807-RB106M-40 TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB106M-40 TR CAD Model

Description

The RB106M-40 TR is a Schottky Barrier Diode manufactured by Rohm Semiconductor. It's designed for high-speed switching applications and offers low forward voltage drop, making it efficient for various electronic circuits.

Applications:

  • DC-DC Converters: Used as rectifiers in DC-DC converters to improve efficiency.
  • Switching Power Supplies: Employed in switching power supplies for fast switching and low power loss.
  • Reverse Polarity Protection: Provides protection against reverse polarity connections.
  • Free-wheeling Diodes: Used as free-wheeling diodes in inductive circuits, such as motor drivers.
  • High-Frequency Rectification: Suitable for high-frequency rectification applications in communication systems.

Features:

  • Maximum Repetitive Peak Reverse Voltage: 40V
  • Maximum Average Forward Rectified Current: 1A
  • Forward Voltage: Low forward voltage drop (typically around 0.5V)
  • Reverse Leakage Current: Low reverse leakage current
  • Package: SMB (DO-214AA) package for surface mounting
  • Operating Temperature: Wide operating temperature range

Benefits:

  • High Efficiency: Low forward voltage drop reduces power loss and increases efficiency.
  • Fast Switching Speed: Schottky barrier design provides fast switching characteristics.
  • Compact Size: SMB package allows for compact circuit designs.
  • Reliable Performance: Designed for reliable operation in various environmental conditions.
  • RoHS Compliant: Complies with RoHS standards for environmental protection.

Additional Details:

The RB106M-40 TR Schottky diode from Rohm is engineered to provide efficient rectification and fast switching for a variety of applications. Its low forward voltage drop minimizes power dissipation and improves overall circuit efficiency. The fast switching speed makes it suitable for high-frequency applications. The compact SMB package facilitates surface mounting and helps reduce the size of electronic devices. This diode is useful in circuits where minimizing voltage drop and maximizing switching speed are critical design requirements. Its ability to offer low reverse leakage current and good thermal characteristics further enhance its performance in diverse electronic systems.

You May Also Be Interested in

Analog Devices Inc.
2 A/1.25 A, 1.2 MHz, Synchronous, Step-Down DC-to-DC Regulators
Lowest to $1.3038
ECAD model for ADP2119ACPZ-2.5-R7
NXP / Nexperia
3.3V LVT 16-bit transceiver with 30ohm termination resistors 3-State
Lowest to $0.9417
ECAD model for 74LVT162245B
Microsemi Corporation
P-CHANNEL MOSFET | MOSFET P-CH 100V TO-254AA
Lowest to $80.8991
ECAD model for 2N7236
Analog Devices Inc.
6.25 Gbps 4×4 Digital Crosspoint Switch with EQ
Need more? Email Us
ECAD model for AD8156ABCZ
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BOARD MNT 500MA 125VAC/VDC
Need more? Email Us
ECAD model for 0251.500MRT1L
Fairchild/ON Semiconductor
Synchronous 4-Bit Up/Down Counter with Mode Control
Need more? Email Us
ECAD model for 74191
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Definition Display Horizontal Deflection Output Applications  
Need more? Email Us
ECAD model for 2SC3895
Advanced Micro Devices
8 Megabit (1 M x 8-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $7.3050
ECAD model for AM29LV008BB-70REF
Advanced Micro Devices
16 Megabit (2 M x 8-Bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Need more? Email Us
ECAD model for AM29F016D-90FI

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention