EN
  • EN
  • DE

RB160VSM-40 TR

Part No RB160VSM-40 TR
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835048-RB160VSM-40 TR
Ultra Librarian 3D Model Ultra Librarian RB160VSM-40 TR CAD Model

Description

The RB160VSM-40 TR is a Schottky Barrier Diode manufactured by Rohm Semiconductor, designed for high-efficiency rectification and fast switching applications. It offers a low forward voltage drop, which is crucial for minimizing power loss in energy-sensitive circuits.

Applications:

  • DC-DC converters
  • AC-DC adapters
  • Power management in portable devices
  • LED lighting circuits
  • Reverse polarity protection

Features:

  • Low Forward Voltage Drop (VF): Minimizes power loss, improving overall efficiency.
  • High-Speed Switching: Allows efficient operation in high-frequency applications.
  • Compact Package: Facilitates easy integration into space-constrained designs.
  • 40V Reverse Voltage Rating: Suitable for applications requiring a 40V reverse voltage capability.
  • High Surge Current Capability: Provides robust performance against transient voltage spikes.

Benefits:

  • Enhanced Energy Efficiency: Reduced power consumption due to low forward voltage drop.
  • Increased System Reliability: High surge current capability protects against voltage spikes.
  • Simplified Circuit Design: Fast switching characteristics simplify design in high-frequency applications.
  • Miniaturization: The small package enables compact product designs.
  • Reduced Heat Dissipation: Lower forward voltage drop leads to less heat generation.

Technical Specifications:

The RB160VSM-40 TR typically has a maximum repetitive peak reverse voltage (VRRM) of 40V and a forward current (IF) of 1A. The forward voltage (VF) is typically around 0.5V at a forward current of 1A. It is available in a small surface-mount package, such as VSM. Refer to the Rohm Semiconductor datasheet for precise electrical characteristics and packaging details.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess