EN
  • EN
  • DE

RB530X

Part No RB530X
Manufacturer Rohm Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+Rohs
Reference case SOT-363
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 741036-RB530X
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RB530X CAD Model

Description

The RB530X is a Schottky barrier diode manufactured by Rohm Semiconductor. This diode is designed for high-speed switching and rectification applications. Its low forward voltage drop and fast reverse recovery time make it ideal for use in DC-DC converters, freewheeling diodes, and protection circuits.

Applications:

  • DC-DC Converters: Used as a rectifier to efficiently convert one DC voltage level to another.
  • Freewheeling Diode: Employed to protect inductive loads from voltage spikes when switched off.
  • Reverse Polarity Protection: Implemented in circuits to protect against accidental reverse polarity connections.
  • High-Speed Switching Circuits: Used in circuits requiring fast switching speeds and low forward voltage drop.
  • Power Management Systems: Integrated into systems where efficient rectification and protection are crucial.

Features:

  • Low Forward Voltage Drop: Minimizes power loss during conduction, improving efficiency.
  • Fast Reverse Recovery Time: Reduces switching losses, allowing for high-frequency operation.
  • Low Capacitance: Minimizes parasitic effects, improving high-frequency performance.
  • Small Package: Allows for easy integration into space-constrained designs.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Increased Efficiency: Low forward voltage drop and fast reverse recovery time minimize power losses.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation, improving reliability.
  • Compact Design: Small package allows for space-saving designs.
  • Improved System Reliability: Protects against voltage spikes and reverse polarity connections.
  • Extended Battery Life: High efficiency translates to longer battery life in portable devices.

The RB530X has a forward voltage and maximum reverse current specified to guarantee functionality. The diode's low junction capacitance contributes to improved performance in high-frequency applications. It comes in various package options and configurations to suit different PCB layout requirements. This schottky diode offers reliable and consistent performance, making it suitable for a wide range of applications. The operating temperature range is specified to ensure reliable function across different operating conditions.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,080+ $0.0751 $231.3080
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,200 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess