EN
  • EN
  • DE

RB751H

Part No RB751H
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 290520-RB751H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB751H CAD Model

Description

The RB751H is a Schottky barrier diode manufactured by Rohm Semiconductor. This diode is characterized by its low forward voltage drop and fast switching speed, making it suitable for various applications requiring efficient rectification and high-speed operation. Its compact design and robust performance make it a popular choice in many electronic circuits.

Applications:

  • DC-DC Converters: Used in power supplies to improve efficiency and reduce switching losses.
  • Reverse Polarity Protection: Prevents damage to circuits from incorrectly connected power sources.
  • Free-Wheeling Diodes: Protects inductive loads from voltage spikes when the current is switched off.
  • Solar Panel Bypass Diodes: Prevents hot spots and performance degradation in solar panel arrays.
  • High-Frequency Rectification: Efficiently rectifies AC signals in high-frequency applications.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Small Package Size: Allows for compact and space-saving designs.
  • High Surge Current Capability: Provides robust protection against transient current surges.
  • Lead-Free Construction: Complies with environmental regulations and promotes sustainable manufacturing.

Benefits:

  • Improved Efficiency: Reduces power consumption and extends battery life in portable devices.
  • Enhanced System Reliability: Protects circuits from voltage spikes and reverse polarity conditions.
  • Simplified Design: Easy to integrate into existing circuits with minimal external components.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation.
  • Increased System Performance: Fast switching speed ensures optimal performance in high-frequency applications.

Additional Details:

The RB751H is typically available in a surface-mount package such as a SOT-23. Key specifications include a low forward voltage drop (typically around 0.3V at a specified forward current), a maximum reverse voltage (check datasheet), and a high surge current capability. The diode's fast switching speed and low forward voltage drop make it an excellent choice for applications requiring efficient and high-speed rectification. Detailed specifications regarding forward voltage, reverse voltage, forward current, and switching speed can be found in the official Rohm Semiconductor datasheet for the RB751H.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $7.0594
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $8.3345
Qualcomm
Lowest to $11.4253
STMicroelectronics
Lowest to $16.1215

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess