Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Sensing Distance 0.047" (1.2mm)
Continuous forward current- Max 50mA
Maximum Current Collector 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Response Time 10μs
Temperature Range - Operating -30°C to 85°C
Mounting SMD (SMT)
Type Unamplified
Win Source Part Number 083851-RPI-0226
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RPI-0226 CAD Model

Description

The RPI-0226 by Rohm Semiconductor is a high popularity unamplified type sensor that has a sensing distance of 0.047" (1.2mm) and a response time of 10μs.

  • Manufacturer: Rohm Semiconductor
  • Popularity: high
  • Sensor Type: unamplified
  • Sensing Distance: 0.047" (1.2mm)
  • Response Time: 10μs
  • Mounting: SMD (SMT)
  • Operating Temperature: -30°C to 85°C
  • Maximum Current Collector: 30mA
  • VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
  • Continuous Forward Current-Max: 50mA
  • Supply and Demand Status: balanced

You May Also Be Interested in

Rohm Semiconductor
SENSOR OPTO SLOT 1.2X0.2 MM SMD
Lowest to $0.4208
ECAD model for RPI-0128
Rohm Semiconductor
SENSOR OPTO SLOT 3MM TRANS THRU
Lowest to $0.2129
ECAD model for RPI-352
Rohm Semiconductor
SENSOR OPTO SLOT 1MM TRANS THRU
Lowest to $0.2005
ECAD model for RPI-124
Rohm Semiconductor
SENSOR OPTO SLOT 1MM TRANS THRU
Lowest to $1.4604
ECAD model for RPI-121
Rohm Semiconductor
SENSOR OPTO SLOT 1.2MM TRANS SMD
Lowest to $6.7281
ECAD model for RPI-0126K
Rohm Semiconductor
SENSR OPTO SLOT 2.3MM TRANS THRU
Lowest to $0.3995
ECAD model for RPI-221
Rohm Semiconductor
Need more? Email Us
ECAD model for RPI-580N
Rohm Semiconductor
SENSOR OPTO SLOT 5MM TRANS THRU
Lowest to $1.0790
ECAD model for RPI-579N1
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT / Optical Sensor Through-Beam 0.125" (3.18mm) Phototransistor PCB Mount
Lowest to $8.1786
ECAD model for OPB891T51Z

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5910 $50.2350
210+ $0.4849 $101.8290
320+ $0.4697 $150.3040
440+ $0.4546 $200.0240
570+ $0.4394 $250.4580
765+ $0.3940 $301.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 125,800 pieces
MOQ: 85 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention