Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Type Infrared (IR)
Continuous forward current- Max 100mA
Radiant Intensity (Ie) Min @ If 10mW/sr @ 100mA
Wavelength 870nm
Forward Voltage 1.7V
Viewing Angle 40°
Orientation Top View
Temperature Range - Operating -25°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 2-SMD, No Lead
Win Source Part Number 028747-SIM-030ST
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SIM-030ST
Introduction Date April 25, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SIM-030ST CAD Model

Description

The SIM-030ST is an infrared electronic component manufactured by Rohm Semiconductor.

  • Win Source Part Number: 028747-SIM-030ST
  • Category: Optoelectronic component
  • Orientation: Top view
  • Mounting: Surface mounted
  • Viewing Angle: 40°
  • Forward Voltage: 1.7V
  • Radiant Intensity (Ie) min @ If: 10mW/sr @ 100mA
  • Continuous Forward Current-Max: 100mA
  • Family: SIM-030ST
  • Wavelength: 870nm
  • Supply and Demand Status: Balanced
  • Compliance: Halogen-free compliant
  • ECCN: EAR99
  • Common Use: Commonly used in optoelectronic applications.

You May Also Be Interested in

TT Electronics
LED IR GAAS COAXIAL
Need more? Email Us
ECAD model for OP115A
ams
BELICE SD-0B-250MW
Need more? Email Us
ECAD model for APDB-00
Vishay
EMITTER IR 940NM 100MA SMD
Lowest to €0.6251
ECAD model for VSMB294008G
Vishay
EMITTER IR 940NM 100MA SMD / High Speed Infrared Emitting Diodes, 940 nm, GaAlAs, MQW
Lowest to €0.9423
ECAD model for VSMB2943SLX01
Lumileds
LED INFRARED SMD / Infrared (IR) Emitter 940nm 2.9V 1A 780mW/sr @ 1A (Typ) 90° 3-SMD, No Lead
Need more? Email Us
ECAD model for L1I0-0940090000000
Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL / 5mm Infrared LED, T-1 3/4
Need more? Email Us
ECAD model for IR7393C
Stanley Electric Co
LED LAMP
Need more? Email Us
ECAD model for DN1102W-TR
Bivar Inc.
EMITTER UV 390NM 20MA RADIAL / Ultraviolet (UV) Emitter 390nm 3.4V 20mA 15° Radial
Need more? Email Us
ECAD model for UV3TZ-390-15
Vishay
EMITTER IR 940NM 100MA 0805
Lowest to €0.4418
ECAD model for VSMB1940X01

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €7.2995
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ €0.3348 €60.2670
430+ €0.2749 €118.1992
665+ €0.2654 €176.5160
915+ €0.2572 €235.3141
1,180+ €0.2491 €293.9284
1,580+ €0.2232 €352.6733
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,250 pieces
MOQ: 180 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention