EN
  • EN
  • DE

APDB-00

Part No APDB-00
Manufacturer ams
Catalog Infrared, UV, Visible Emitters
Description BELICE SD-0B-250MW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001143-APDB-00
Manufacturer ams-OSRAM USA INC.
Category Optoelectronics -LED Emitters - Infrared, UV, Visible
Package Tray
Type Infrared (IR)
Package / Case 2-SMD, No Lead
Mounting Type Surface Mount
Operating Temperature 0°C ~ 80°C
Base Product Number APDB
Wavelength 850nm
Viewing Angle 51°, 71°
Ultra Librarian 3D Model Ultra Librarian APDB-00 CAD Model

Description

The ams-OSRAM USA INC. APDB series is an infrared (IR) LED emitter.

  • Wavelength: 850nm
  • Voltage - Forward (Vf): 1.9V
  • Viewing Angle: 51° / 71°
  • Operating Temperature: 0°C ~ 80°C
  • Package / Case: 2-SMD, No Lead
  • Base Product Number: APDB

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 100MA RADIAL
Need more? Email Us
Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA SMD
Lowest to $0.0294
OSRAM Opto Semiconductors Inc.
Lowest to $0.4308
Siemens
GaAlAs-IR-Lumineszenzdiode GaAlAs Infrared Emitter
Need more? Email Us
OSRAM Opto Semiconductors Inc.
High Power Infrared Emitter (940 nm)
Lowest to $0.5735
Infineon Technologies
Schnelle IR-Lumineszenzdiode (950 nm) im SMR-Gehuse High-Speed Infrared Emitter (950 nm) in SMR Package
Need more? Email Us
CISCO
Need more? Email Us
OSRAM Opto Semiconductors Inc.
High Power Infrared Emitter (850 nm)
Lowest to $0.6343
Everlight Electronics Co Ltd
Infrared Emitter 940nm 750mW/sr Circular Top Mount 2-Pin T-1 3/4 Box / EMITTER IR 940NM 100MA RADIAL
Lowest to $0.0557

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.3776 $76.1328
6+ $20.8226 $124.9356
9+ $20.1718 $181.5462
12+ $19.5211 $234.2532
16+ $18.8705 $301.9280
21+ $16.9184 $355.2864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess