EN
  • EN
  • DE

SML-311YTT86J

Part No SML-311YTT86J
Manufacturer Rohm Semiconductor
Catalog OEM Parts ( S )
Description Single Color LED, Yellow, Colorless Transparent, 1.2mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094450-SML-311YTT86J
Categories OEM Parts( S )
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SML-311YTT86J CAD Model

Description

The SML-311YTT86J is a surface mount LED manufactured by Rohm Semiconductor, designed primarily for indication and small-scale lighting applications. This LED is characterized by its compact size, low power consumption, and moderate brightness, making it suitable for use in a variety of electronic devices where space and energy efficiency are important.

Applications

  • Indicator Lights: Used in various consumer electronic devices such as DVD players, televisions, audio equipment, and appliances to indicate power status, operational modes, or system alerts.
  • Backlighting: Suitable for backlighting small LCD segments or keypads in portable devices like remote controls, calculators, and mobile phones.
  • Industrial Control Panels: Employed in industrial equipment and control panels to provide visual feedback on system status, alarms, and other critical information.
  • Medical Devices: Integrated into medical equipment for status indication and alerting purposes.
  • Automotive Interior Lighting: Used for subtle interior lighting in automobiles, such as switch illumination and instrument panel indicators.

Features

  • Surface Mount Device (SMD): Designed for automated assembly using surface mount technology, simplifying the manufacturing process and reducing costs.
  • Compact Package: Its small size allows for high-density mounting on printed circuit boards (PCBs), conserving valuable space.
  • Moderate Brightness: Provides sufficient light output for clear indication without being excessively bright or distracting.
  • Low Power Consumption: Energy-efficient design minimizes power consumption, making it suitable for battery-powered applications.
  • Long Operating Life: Offers a long operational lifespan, ensuring reliable performance over an extended period.
  • Specific Color: The 'YTT' portion of the part number likely indicates a specific color, potentially Yellow, and its associated intensity and wavelength. Consult the Rohm Semiconductor datasheet for precise color specifications. The '86J' suffix may relate to specific binning or packaging characteristics.

Benefits

  • Simplified Assembly: The surface mount design simplifies the PCB assembly process, reducing manufacturing time and costs.
  • Space Efficiency: The compact package allows for integration into small and densely populated electronic assemblies.
  • Energy Savings: The low power consumption helps extend battery life in portable devices and reduces overall energy consumption.
  • Reliable Performance: The long operating life ensures consistent performance over time, minimizing the need for maintenance or replacement.
  • Versatile Application: Well-suited for a wide range of indication and subtle lighting needs in various electronic products.

The SML-311YTT86J LED from Rohm Semiconductor provides a reliable and efficient solution for various indication and lighting applications. Its small size, surface mount design, and optimized brightness make it an excellent choice for applications where space, power consumption, and clear visual indication are critical design considerations. Always refer to the manufacturer's datasheet for detailed electrical and optical characteristics to ensure compatibility and optimal performance in your specific application.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1170 $50.3100
1,045+ $0.0960 $100.3200
1,615+ $0.0930 $150.1950
2,225+ $0.0900 $200.2500
2,875+ $0.0870 $250.1250
3,850+ $0.0780 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,470 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess