Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 387922-UMS1NTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UMS1NTR CAD Model

Description

The UMS1NTR is a small signal switching diode manufactured by Rohm Semiconductor. This diode is designed for general-purpose switching applications and offers low forward voltage drop and fast switching speed. It is commonly used in various electronic circuits for signal processing, voltage clamping, and circuit protection.

Applications

  • General-purpose switching circuits
  • Signal processing circuits
  • Voltage clamping
  • Circuit protection
  • High-speed rectification
  • Small signal rectification

Features

  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • Fast Switching Speed: Enables rapid switching operations.
  • Small Signal Diode: Suitable for low-power applications.
  • Surface Mount Package: Allows for automated assembly and compact design.
  • High Reliability: Ensures stable performance under various operating conditions.
  • Halogen-Free: Environmentally friendly.

Benefits

  • Enhanced Efficiency: Low forward voltage drop minimizes power dissipation.
  • Improved Switching Performance: Fast switching speed facilitates efficient signal processing.
  • Compact Design: Small surface mount package enables miniaturization.
  • Effective Circuit Protection: Protects circuits from voltage spikes and surges.
  • Reliable Operation: Provides consistent performance over a wide temperature range.

Technical Specifications

The UMS1NTR features specific values for forward voltage (Vf) and reverse recovery time (trr), which are detailed in the Rohm Semiconductor datasheet. The package type is typically a small surface mount package such as SOT-323. The diode is designed to operate within specified temperature and voltage ranges, ensuring stable and reliable performance. It is crucial to refer to the datasheet for precise electrical characteristics and operating conditions.

In summary, the UMS1NTR from Rohm Semiconductor is a reliable and efficient switching diode suitable for a wide range of applications. Its low forward voltage drop, fast switching speed, and small package size make it a popular choice for modern electronic circuit designs. It is particularly well-suited for signal processing, voltage clamping, and general circuit protection purposes.

You May Also Be Interested in

ON Semiconductor
Lowest to $3.7657
ECAD model for U1620G
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
ECAD model for U05NH44
Atmel
Need more? Email Us
ECAD model for U4290B-BTL
ON Semiconductor
Need more? Email Us
ECAD model for U1540G
Atmel
Need more? Email Us
ECAD model for U2321B-AFPG3
NXP / Nexperia
Need more? Email Us
ECAD model for U2330B-AFLG3
Qualcomm
Need more? Email Us
ECAD model for U1000-TR
Atmel
Need more? Email Us
ECAD model for U4226B-MFSG3
Protek Devices
Need more? Email Us
ECAD model for U0404FC36C-T710-2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $7.1819
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention