The US6M2 is a general-purpose rectifier diode manufactured by Rohm Semiconductor. It is designed for use in a variety of applications, offering a balance of performance and reliability. It is typically found in a small surface-mount package, suitable for automated assembly processes.
Applications
- General rectification
- Reverse polarity protection
- Freewheeling diode
- DC-DC conversion
- Power supply circuits
Features
- Low forward voltage drop: Minimizes power loss and improves efficiency.
- High surge current capability: Withstands transient current spikes.
- Compact package: Facilitates high-density board layouts.
- High reliability: Ensures stable operation over a wide temperature range.
- RoHS Compliant: Meets environmental standards.
Benefits
- Improved circuit efficiency: Reduces heat generation and power consumption.
- Enhanced circuit protection: Prevents damage from overcurrent conditions.
- Smaller board size: Allows for more compact product designs.
- Long-term stability: Provides consistent performance over time.
- Environmentally friendly: Reduces the use of hazardous substances.
Technical Specifications
The US6M2 usually features a maximum repetitive reverse voltage (VRRM) of 200V, and a maximum average forward current (IF(AV)) of 0.6A. The surge forward current (IFSM) is around 15A. The forward voltage drop (VF) is typically 0.8V at IF = 0.6A. Reverse current (IR) is low, typically a few microamperes. The operating temperature range is generally -40°C to +150°C. Its package is typically a small SMD type. Refer to the manufacturer's datasheet for precise specifications as there might be slight variations depending on the exact model.
The US6M2 is a reliable and efficient diode that provides a good balance of performance characteristics, making it suitable for diverse applications requiring rectification and protection.