Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Capacitance 10000 pF
Tolerance ±10%
Voltage Rating - DC 100V
Dielectric Material Acrylic, Metallized
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 1206 (3216 Metric)
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.047" (1.20mm)
Termination Solder Pads
Applications DC Link, DC Filtering
Ultra Librarian 3D Model Ultra Librarian 100MU103KA13216 CAD Model

Description

NULL

You May Also Be Interested in

Nichicon
CAP FILM 0.47UF 10% 800VDC RAD
Need more? Email Us
ECAD model for QXP2K474KRPT
Cornell Dubilier Knowles
CAP FILM 6800PF 10% 100VDC RAD
Need more? Email Us
ECAD model for 225P68291WD3
Cornell Dubilier Knowles
CAP FILM 0.1UF 10% 250VDC RADIAL
Need more? Email Us
ECAD model for DME2P1K-F
Kemet
CAP FILM 1000PF 5% 63VDC RADIAL
Need more? Email Us
ECAD model for PFR5102J63J11L4BULK
Cornell Dubilier Knowles
CAP FILM 800UF 10% 900VDC RADIAL
Need more? Email Us
ECAD model for 947D801K901BLMSN
Kemet
CAP FILM 0.047UF 5% 3KVDC AXIAL
Lowest to $6.5318
ECAD model for C4CAYUC2470AA1J
AVX Corp/Kyocera Corp
CAP FILM 3000UF 10% 800VDC RAD
Need more? Email Us
ECAD model for FFLI6B3007K--
Kemet
CAP FILM 40UF 5% 400VDC RADIAL
Need more? Email Us
ECAD model for C4ATFBW5400A3NJ
Kemet
CAP FILM 130UF 5% 400VDC RADIAL
Need more? Email Us
ECAD model for C44AFGP6130ZA0J

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention