Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Capacitance 0.1 µF
Tolerance ±10%
Voltage Rating - DC 100V
Dielectric Material Acrylic, Metallized
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 1206 (3216 Metric)
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.063" (1.60mm)
Termination Solder Pads
Applications DC Link, DC Filtering
Ultra Librarian 3D Model Ultra Librarian 100MU104KB23225 CAD Model

Description

NULL

You May Also Be Interested in

EPCOS (TDK)
CAP FILM 0.068UF 10% 630VDC RAD / 0.068 µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Lowest to $1.1837
ECAD model for B32922C3683K000
WIMA
Polyester Film Capacitors 100V 1500pF 10% PCM 7.5
Need more? Email Us
ECAD model for FKS3-1500/100/10P7
Cornell Dubilier Electronics (CDE)
Cap Film 0.033UF 10% 1.6KVDC Rad
Need more? Email Us
ECAD model for PVC16133
Panasonic
Cap Film 0.003uF 800V PP 5% (18 X 7.5 X 19mm) Radial 7.5mm 105°C Ammo Pack
Need more? Email Us
ECAD model for ECW-H8302RJV
Vishay
CAP FILM 35UF 5% 800VDC RADIAL / 35 µF Film Capacitor 800V Polypropylene (PP), Metallized Radial
Need more? Email Us
ECAD model for MKP1848C63580JP2
Kemet
CAP FILM 0.1UF 5% 2KVDC RAD 4LD / Cap Film 0.1uF 2000V PP 5% (32 X 14 X 28mm) Radial Plastic Rectangular Can 27.5mm 0.013 Ohm 85°C Bulk
Need more? Email Us
ECAD model for C4ASWBW3100A3CJ
WIMA
Cap Film 0.1uF 1600V PP 5% (41.5 X 17 X 29mm) Radial 37.5mm 100C Tray
Need more? Email Us
ECAD model for FKP1T031007E00JYSD
Panasonic
Cap Film 0.056uF 800V PP 5% (23 X 8 X 21.5mm) Radial 15mm 105°C Bulk
Need more? Email Us
ECAD model for ECW-H8563JVB
Kemet
Capacitor, 33nF, 160VAC, 250VDC, 10%
Need more? Email Us
ECAD model for MMK7.5333K250K00L16.5TR18

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention