Products specifications

Package Tray
Product Status Active
Frequency 2MHz ~ 700MHz
P1dB 19dBm
Gain 11.5dB
Noise Figure 4dB
RF Type General Purpose
Voltage - Supply 15V
Current - Supply 65mA
Test Frequency 2MHz ~ 700MHz
Package / Case TO-8 Style, 4 Lead
Supplier Device Package TO-8
Ultra Librarian 3D Model Ultra Librarian A58 CAD Model

Description

NULL

You May Also Be Interested in

Skyworks Solutions Inc.
IC AMP LTE 3.4GHZ-3.6GHZ 16MCM
Lowest to $9.5171
ECAD model for SKY66313-11
Mini-Circuits
IC AMP 5G 22GHZ-43.5GHZ 12MCLP
Lowest to $103.4880
ECAD model for TSS-44+
Mini-Circuits
IC AMP CELL 500MHZ-4.5GHZ 8QFN / RF Amplifier IC Cellular 500MHz ~ 4.5GHz 8-QFN (3x3)
Need more? Email Us
ECAD model for MNA-2W+
Analog Devices Inc.
GaAs PHEMT MMIC MEDIUM POWER AMPLIFIER, 6.5 - 13.5 GHz | IC AMP GP 6.5GHZ-13.5GHZ 16SMT
Lowest to $89.6970
ECAD model for HMC441LP3E
Maxim Integrated
IC DRIVER DISPLAY / RF Amplifier IC
Lowest to $84.3890
ECAD model for SC1889A-00B11
STMicroelectronics
IC AMP GPS LOW NOISE SOT-666
Lowest to $0.4760
ECAD model for SMA661ASTR
Renesas Electronics America
IC AMP PCS 100MHZ-1.9GHZ 6SUPER / RF Amplifier IC PCS, DCS 100MHz ~ 1.9GHz 6-SuperMiniMold
Lowest to $1.4631
ECAD model for UPC8128TB-E3-A
Skyworks Solutions Inc.
3X3 WCDMA BAND 1 PAM / RF Amplifier IC
Need more? Email Us
ECAD model for SKY77182-14
Skyworks Solutions Inc.
IC WLAN POWER AMP 16QFN / RF Amplifier IC
Need more? Email Us
ECAD model for SE5003L1-R1

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention