Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Write Cycle Time - Word, Page 10ms
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting Style Through Hole
Package 32-DIP (0.600", 15.24mm)
Manufacturer Package 32-DIP
Win Source Part Number 768963-AT29C020-70PC
Popularity Medium
Supply and Demand Status Limited
Family Name AT29C020
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT29C020-70PC CAD Model

Description

Microchip Technology AT29C020-70PC Product Overview

The Microchip Technology AT29C020-70PC is a high-performance, 2-megabit Flash memory component that offers a fast and flexible non-volatile storage solution for a wide range of embedded systems. This device operates at a speed of 70ns, making it suitable for applications requiring quick access to code or data, such as boot memory in computers, telecommunications, and advanced consumer electronics.

Key Features:

  • High-Density Storage: With 2 megabits of memory, the AT29C020-70PC provides ample space for firmware storage, configuration parameters, or any data requiring frequent updates.
  • Speed: The access time of 70 nanoseconds ensures that data can be read quickly, improving the overall performance of the system in which it is used.
  • Industry-Standard Packaging: The device comes in a 32-lead, 0.600" wide, plastic DIP package, making it easy to handle and integrate into existing PCB designs.
  • Low Power Consumption: Designed for power efficiency, this Flash memory helps to minimize power usage in battery-powered devices, contributing to longer operational life.
  • Flexible Programming: The AT29C020-70PC supports both in-system programming and conventional programming, providing versatility for different development and production requirements.
  • Endurance: The Flash memory offers a high write endurance cycle, ensuring reliability and a long lifespan even with frequent write operations.

Applications:

The AT29C020-70PC is ideal for a variety of applications, including:

  • Boot memory for PCs and servers
  • Embedded controllers
  • Telecommunication systems
  • Networking hardware
  • Consumer electronics

Technical Specifications:

Parameter Value Memory Size 2Mb (256K x 8) Write Cycle Time 10ms Access Time 70ns Operating Voltage 4.5V to 5.5V Temperature Range 0°C to 70°C Package Type 32-lead PDIP

In conclusion, the Microchip Technology AT29C020-70PC Flash memory chip offers a robust storage solution with its combination of speed, high-density, and low power consumption, making it an excellent choice for designers aiming to enhance the capabilities of their embedded systems.

You May Also Be Interested in

Cypress Semiconductor Corp
NOR Flash Serial-SPI 3V/3.3V 8Mbit 1M x 8bit 10ns 8-Pin SOIC T/R
Lowest to $2.9546
ECAD model for S25FL208K0RMFI043
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 128Mbit 128M/64M/32M x 1bit/2bit/4bit 8-Pin VDFN T/R
Lowest to $2.1254
ECAD model for N25Q128A13EF8C0F
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $35.1880
ECAD model for S29GL128P90FFIR12
Winbond Electronics
SPIFLASH, 3V, 16M-BIT, 4KB UNIFO / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 8-WSON (6x5)
Lowest to $4.4319
ECAD model for W25Q16JVZPIM
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-WSON (5x6)
Lowest to $3.8898
ECAD model for S25FL064LABNFI013
Macronix
IC FLASH 32MBIT SPI/QUAD 8SOP / FLASH - NOR Memory IC 32Mb (8M x 4) SPI - Quad I/O 133 MHz 8-SOP
Lowest to $1.4886
ECAD model for MX25L3233FM1I-08Q
Micron Technology Inc.
IC FLSH 1GBIT SPI 133MHZ 24TPBGA / FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133 MHz 24-T-PBGA (6x8)
Lowest to $104.7939
ECAD model for MT25QU01GBBB8E12-0AAT TR
ISSI, Integrated Silicon Solution Inc
IC FLASH 4MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.7182
ECAD model for IS25LQ040B-JNLE-TR
GigaDevice Semiconductor
64MBIT NOR FLASH /1.8V /SOP8 208 / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 7 ns 8-SOP
Lowest to $1.0055
ECAD model for GD25LQ64ESIGR

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention