Products specifications Report Issue?

Category Capacitors - Aluminum Electrolytic Capacitors
Mfr Rubycon
Series PX
Package Bulk
Product Status Active
Capacitance 33 µF
Tolerance ±20%
Voltage - Rated 100 V
ESR (Equivalent Series Resistance) -
Lifetime @ Temp. 1000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Polarization Polar
Ratings -
Applications General Purpose
Ripple Current @ Low Frequency 140 mA @ 120 Hz
Ripple Current @ High Frequency 210 mA @ 10 kHz
Lead Spacing 0.138" (3.50mm)
Size / Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.512" (13.00mm)
Surface Mount Land Size -
Mounting Type Through Hole
Package / Case Radial, Can
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Win Source Part Number 1357682-100PX33MEFC8X11.5
Ultra Librarian 3D Model Ultra Librarian 100PX33MEFC8X11.5 CAD Model

Description

The Rubycon 1357682-100PX33MEFC8X11.5 is an aluminum electrolytic capacitor with a capacitance of 33 µF and a voltage rating of 100 V.

  • Series: PX
  • Applications: general-purpose
  • Temperature Range: -55°C to 105°C
  • Lifetime: 1000 hours @ 105°C
  • Package: radial, can
  • Mounting Type: through hole
  • Lead Spacing: 3.50mm
  • Size/Dimension: 8.00mm diameter and 13.00mm in height
  • Ripple Current (Low Frequency): 140 mA @ 120 Hz
  • Ripple Current (High Frequency): 210 mA @ 10 kHz
  • REACH: unaffected
  • ECCN: EAR99
  • Polarization: polar

You May Also Be Interested in

Nichicon
CAP ALUM 470UF 20% 16V RADIAL / 470 μF 16 V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Need more? Email Us
ECAD model for UVR1C471MPD
Panasonic
EEE-FK1V152AM Panasonic Aluminum Electrolytic Capacitors - SMD Al Lytic SMT FK SeriesH-Temp Reflow datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for EEE-FK1V152AM
Nichicon
CAP ALUM 470UF 20% 16V SMD / Cap Aluminum Lytic 470uF 16V 20% (8 X 10mm) SMD 450mA 5000h 105°C Automotive T/R
Lowest to $0.2400
ECAD model for UUD1C471MNL1GS
Cornell Dubilier Electronics (CDE)
CAP ALUM 36UF 165V QC TERM / Cap Aluminum Lytic 36uF 165VAC 20% (36.5125 X 69.85mm) Dual Quick Connect 65°C
Need more? Email Us
ECAD model for PSU3665A
Panasonic
Cap Aluminum 100uF 2.5V 20% (7.3 X 4.3 X 1.8mm) SMD 0.018 Ohm 2500mA 1000 hr 105°C Embossed T/R
Need more? Email Us
ECAD model for EEFCD0E101ER
United Chemi-Con
CAP ALUM 100UF 20% 200V RADIAL
Need more? Email Us
ECAD model for EKXG201ETS101ML20S
Rubycon
CAP ALUM 100UF 20% 400V SNAP / Cap Aluminum Lytic 100uF 400V 20% (22 X 30mm) Snap-In 10mm 940mA 3000h 85°C Bulk
Need more? Email Us
ECAD model for 400USR100M22X30
United Chemi-Con
CAP ALUM 3.3UF 20% 50V SMD / 3.3 µF 50 V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
Need more? Email Us
ECAD model for EMVK500ADA3R3MD55G
United Chemi-Con
Cap Aluminum Lytic 220uF 35V 20% (10 X 10mm) SMD 265mA 2000h 85C T/R
Need more? Email Us
ECAD model for EMV-350ADA221MJA0G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
595+ $0.0847 $50.3965
1,440+ $0.0695 $100.0800
2,230+ $0.0674 $150.3020
3,070+ $0.0652 $200.1640
3,970+ $0.0630 $250.1100
5,310+ $0.0565 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 23,720 pieces
MOQ: 595 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention