Products specifications Report Issue?

Category Capacitors - Aluminum Electrolytic Capacitors
Mfr Rubycon
Series YXJ
Package Bulk
Product Status Active
Capacitance 330 µF
Tolerance ±20%
Voltage - Rated 100 V
ESR (Equivalent Series Resistance) -
Lifetime @ Temp. 10000 Hrs @ 105°C
Temperature Range - Operating -40°C ~ 105°C
Polarization Polar
Ratings -
Applications General Purpose
Ripple Current @ Low Frequency 1.547 A @ 120 Hz
Ripple Current @ High Frequency 2.21 A @ 100 kHz
Impedance 44 mOhms
Lead Spacing 0.295" (7.50mm)
Size / Dimension 0.630" Dia (16.00mm)
Height - Seated (Max) 1.063" (27.00mm)
Surface Mount Land Size -
Mounting Type Through Hole
Package / Case Radial, Can
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Win Source Part Number 1357804-100YXJ330M16X25
Ultra Librarian 3D Model Ultra Librarian 100YXJ330M16X25 CAD Model

Description

The Rubycon YXJ series aluminum electrolytic capacitor with a capacitance of 330 µF and a voltage rating of 100 V is a reliable and versatile component.

  • Series: YXJ
  • Capacitance: 330 µF
  • Voltage Rating: 100 V
  • Application: General Purpose
  • Operating Temperature: -40°C to 105°C
  • Tolerance: ±20%
  • Ripple Current (Low Frequency): 1.547 A @ 120 Hz
  • Ripple Current (High Frequency): 2.21 A @ 100 kHz
  • Lead Spacing: 0.295" (7.50mm)
  • Size: 0.630" Dia (16.00mm)
  • Mounting Type: Through Hole
  • Lifetime: 10,000 Hours @ 105°C
  • Package / Case: Radial, Can

You May Also Be Interested in

Panasonic
CAP ALUM 330UF 20% 50V RADIAL / Cap Aluminum Lytic 330uF 50V 20% (16 X 25mm) Radial 7.5mm 450mA 2000h 85°C Bulk
Need more? Email Us
ECAD model for ECE-A1HN331U
Rubycon
CAP ALUM 68UF 20% 100V RADIAL / Cap Aluminum Lytic 68uF 100V 20% (8 X 20mm) Radial 3.5mm 1040mA 9000h 105°C Bulk
Lowest to $0.3211
ECAD model for 100ZLJ68M8X20
Panasonic
CAP ALUM 10UF 20% 160V RADIAL / 10 µF 160 V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Need more? Email Us
ECAD model for ECA-2CHG100
Panasonic
Cap Aluminum 1200uF 35V 20% (12.5 X 25mm) Radial 5mm 3190mA 10000 hr 105°C Bulk
Lowest to $0.8084
ECAD model for EEUFR1V122
EPCOS (TDK)
CAP ALUM 560UF 20% 450V SNAP / 560 µF 450 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 190mOhm @ 100Hz 10000 Hrs @ 85°C
Need more? Email Us
ECAD model for B43540A5567M000
United Chemi-Con
CAP ALUM 330UF 20% 10V RADIAL
Lowest to $0.1164
ECAD model for EKMG100ELL331MF11D
Panasonic
CAP ALUM 330UF 20% 25V SMD / 330 µF 25 V Aluminum Electrolytic Capacitors Radial, Can - SMD 200mOhm @ 100kHz 3000 Hrs @ 125°C
Need more? Email Us
ECAD model for EEE-TK1E331UP
Cornell Dubilier Electronics (CDE)
CAP ALUM 24000UF 16V SCREW / Cap Aluminum Lytic 24000uF 16V -10% to 75% (34.93 X 79.38mm) Screw Terminal 0.032 Ohm 5600mA 2000h 85°C
Need more? Email Us
ECAD model for CGS243U016R3C
Vishay
CAP ALUM 10000UF 63V SCREW / 10000 µF 63 V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 12mOhm @ 100Hz 20000 Hrs @ 85°C
Need more? Email Us
ECAD model for MAL210618103E3

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7004 $52.5300
175+ $0.5747 $100.5725
270+ $0.5567 $150.3090
375+ $0.5387 $202.0125
485+ $0.5208 $252.5880
645+ $0.4669 $301.1505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,400 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention