EN
  • EN
  • DE

PC34CM0902WEF

Part No PC34CM0902WEF
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 14SOIC / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Base Product Number PC34
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346103-PC34CM0902WEF
Ultra Librarian 3D Model Ultra Librarian PC34CM0902WEF CAD Model

Description

The NXP PC34CM0902WEF is a state-of-the-art dual-core processor designed to cater to the increasing demands of modern embedded applications. This processor is part of NXP's renowned portfolio of high-performance computing solutions, which are well-suited for a wide range of industrial and consumer products.

Key Features

  • Dual-Core Architecture: At the heart of the PC34CM0902WEF lies a robust dual-core system that ensures efficient multitasking and enhanced performance for compute-intensive tasks.
  • High-Speed Connectivity: The processor boasts advanced connectivity options, including high-speed USB, Ethernet, and other communication interfaces, enabling quick and reliable data transfer.
  • Energy Efficient: Designed with power efficiency in mind, the PC34CM0902WEF maintains a balance between performance and power consumption, making it ideal for portable and battery-powered devices.
  • Robust Security Features: Security is a paramount concern in today's digital age, and this processor comes equipped with dedicated security features to protect sensitive data and prevent unauthorized access.
  • Wide Operating Temperature Range: The PC34CM0902WEF is built to withstand harsh environments, operating reliably across a broad temperature range.

Applications

The versatility of the NXP PC34CM0902WEF allows it to be integrated into a multitude of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Infotainment
  • Smart Home Devices
  • Internet of Things (IoT) Gateways
  • Networking Equipment
  • Healthcare Monitoring Devices

Technical Specifications

The PC34CM0902WEF processor comes with a comprehensive set of technical specifications designed to meet the rigorous requirements of today's cutting-edge electronics. With support for various memory types, high-definition graphics, and advanced peripherals, this processor is a highly capable solution for your complex projects.

Conclusion

In summary, the NXP PC34CM0902WEF is a powerful and versatile dual-core processor that provides a perfect blend of performance, connectivity, and security. Whether you're developing an industrial-grade machine or a consumer electronic device, this processor is engineered to deliver exceptional results.

You May Also Be Interested in

Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess