Products specifications Report Issue?

Category Capacitors - Aluminum Electrolytic Capacitors
Mfr Rubycon
Series USC
Package Bulk
Product Status Active
Capacitance 680 µF
Tolerance ±20%
Voltage - Rated 250 V
ESR (Equivalent Series Resistance) -
Lifetime @ Temp. 3000 Hrs @ 85°C
Temperature Range - Operating -40°C ~ 85°C
Polarization Polar
Ratings -
Applications General Purpose
Ripple Current @ Low Frequency 2.71 A @ 120 Hz
Ripple Current @ High Frequency 4.065 A @ 10 kHz
Lead Spacing 0.394" (10.00mm)
Size / Dimension 1.181" Dia (30.00mm)
Height - Seated (Max) 1.260" (32.00mm)
Surface Mount Land Size -
Mounting Type Through Hole
Package / Case Radial, Can - Snap-In
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0040
Win Source Part Number 1360677-250USC680MEFCSN30X30
Ultra Librarian 3D Model Ultra Librarian 250USC680MEFCSN30X30 CAD Model

Description

The USC series aluminum electrolytic capacitor from Rubycon is a reliable component suitable for general-purpose applications.

  • Capacitance: 680 μF
  • Voltage Rating: 250 V
  • Package: Radial, Can - Snap-In
  • Tolerance: ±20%
  • Operating Temperature: -40°C to 85°C
  • Lifetime: 3000 hours @ 85°C
  • Ripple Current (Low Frequency): 2.71 A @ 120 Hz
  • Ripple Current (High Frequency): 4.065 A @ 10 kHz
  • Polarized: Yes
  • Lead Spacing: 10.00mm

You May Also Be Interested in

Nichicon
CAP ALUM 470UF 20% 16V SMD / Cap Aluminum Lytic 470uF 16V 20% (8 X 10mm) SMD 450mA 5000h 105°C Automotive T/R
Lowest to $0.2400
ECAD model for UUD1C471MNL1GS
Rubycon
CAP ALUM 2200UF 20% 50V RADIAL / 2200 µF 50 V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Lowest to $1.0998
ECAD model for 50YXF2200MEFC18X35.5
Nichicon
CAP ALUM 330UF 20% 160V RADIAL / 330 µF 160 V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Need more? Email Us
ECAD model for UCS2C331MHD
Panasonic
CAP ALUM 330UF 20% 50V RADIAL / Cap Aluminum Lytic 330uF 50V 20% (16 X 25mm) Radial 7.5mm 450mA 2000h 85°C Bulk
Need more? Email Us
ECAD model for ECE-A1HN331U
Panasonic
CAP ALUM 5600UF 20% 25V RADIAL / 5600 µF 25 V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Need more? Email Us
ECAD model for EEU-FC1E562
Panasonic
CAP ALUM 4.7UF 20% 35V RADIAL / Cap Aluminum Lytic 4.7uF 35V 20% Radial 2000h 85°C Bulk
Lowest to $0.2256
ECAD model for ECE-A1VN4R7U
Cornell Dubilier Electronics (CDE)
CAP ALUM 24000UF 16V SCREW / Cap Aluminum Lytic 24000uF 16V -10% to 75% (34.93 X 79.38mm) Screw Terminal 0.032 Ohm 5600mA 2000h 85°C
Need more? Email Us
ECAD model for CGS243U016R3C
Nichicon
CAP ALUM 330UF 20% 35V RADIAL / 330 µF 35 V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Lowest to $2.3442
ECAD model for UPM1V331MPD1TD
Rubycon
CAP ALUM 15000UF 20% 16V SNAP / Cap Aluminum Lytic 15000uF 16V 20% (22 X 35mm) Snap-In 10mm 2680mA 3000h 105°C Bulk
Need more? Email Us
ECAD model for 16MXC15000MEFCSN22X35

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.5820 $67.1320
54+ $2.4156 $130.4424
84+ $2.3323 $195.9132
120+ $2.1656 $259.8720
156+ $2.0823 $324.8388
195+ $1.9991 $389.8245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 70 pieces
MOQ: 26 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention