Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Capacitance 0.1 µF
Tolerance ±20%
Voltage Rating - DC 35V
Dielectric Material Acrylic, Metallized
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 0805 (2012 Metric)
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max) 0.047" (1.20mm)
Termination Solder Pads
Applications DC Link, DC Filtering
Ultra Librarian 3D Model Ultra Librarian 35MU104MZ22012 CAD Model

Description

NULL

You May Also Be Interested in

EPCOS (TDK)
CAP FILM 0.1UF 5% 400VDC RADIAL / 0.1 µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial
Lowest to $1.3900
ECAD model for B32671L4104J000
Kemet
CAP FILM 0.33UF 5% 2KVDC AXIAL
Need more? Email Us
ECAD model for C4CAWUD3330AA1J
Cornell Dubilier Knowles
CAP FILM 0.015UF 5% 400VDC RAD
Need more? Email Us
ECAD model for 715P15354JD3
Kemet
CAP FILM 0.022UF 5% 400VDC 2220 / 0.022 µF Film Capacitor 160V 400V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)
Need more? Email Us
ECAD model for LDEMD2220JA5N00
EPCOS (TDK)
CAP FILM 480UF 10% 1.1KVDC RAD
Need more? Email Us
ECAD model for B25620B1487K101
Nichicon
CAP FILM 1UF 5% 630VDC AXIAL
Need more? Email Us
ECAD model for QAP2J105JRP
Kemet
CAP FILM 10UF 5% 600VDC SCREW
Need more? Email Us
ECAD model for C4BTHBX5100ZALJ
Vishay
CAP FILM 3900PF 2% 630VDC RADIAL / 3900 pF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial
Need more? Email Us
ECAD model for BFC242043902
Cornell Dubilier Electronics (CDE)
CAP FILM 0.47UF 10% 250VDC AXIAL / 0.47 µF Film Capacitor 160V 250V Polyester, Metallized Axial
Need more? Email Us
ECAD model for 150474K250HC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention