EN
  • EN
  • DE

BFC242043902

Part No BFC242043902
Manufacturer Vishay
Catalog Film Capacitors
Description CAP FILM 3900PF 2% 630VDC RADIAL  /  3900 pF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Film Capacitors
Mfr Vishay Beyschlag/Draloric/BC Components
Series MKP420
Package Bulk
Capacitance 3900 pF
Tolerance ±2%
Voltage Rating - AC 160V
Voltage Rating - DC 630V
Dielectric Material Polypropylene (PP), Metallized
Temperature Range - Operating -55°C ~ 85°C
Mounting Type Through Hole
Package / Case Radial
Dimension 0.283" L x 0.177" W (7.20mm x 4.50mm)
Height - Seated (Max) 0.354" (9.00mm)
Termination PC Pins
Lead Spacing 0.197" (5.00mm)
Applications High Frequency, Switching
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.25.0010
Other Names 2222 420 43902,222242043902,BC2263,BC2263-NDR,BFC2 420 43902,BFC2 420 43902
Standard Package 2,000
Win Source Part Number 1116454-BFC242043902
Ultra Librarian 3D Model Ultra Librarian BFC242043902 CAD Model

Description

The BFC242043902 is a high-quality film capacitor designed for use in various electronic applications. It is manufactured by Vishay Beyschlag/Draloric/BC Components, a leading supplier of passive electronic components.

The BFC242043902 has a capacitance value of 3900pF with a tolerance of ±2%. It is made of polypropylene (PP), metallized dielectric material and has a voltage rating of 160V AC / 630V DC. It has a height of 0.354" (9.00mm) and is supplied in bulk packaging with 2,000 pieces per standard package.

The BFC242043902 is a radial lead capacitor with PC pins. It has a lead spacing of 0.197" (5.00mm). The capacitor is designed for through-hole mounting.

The BFC242043902 is a versatile capacitor that can be used in a wide range of applications. It is commonly used in high frequency and switching applications, such as power supplies, filters, and oscillators. It is also used in industrial and automotive applications.

Here are some of the key features and benefits of the BFC242043902:

High capacitance value (3900pF) with a tight tolerance (±2%) Wide voltage rating (160V AC / 630V DC) Made of high-quality polypropylene (PP), metallized dielectric material Excellent self-healing properties Low leakage current Long operating life RoHS compliant The BFC242043902 is a reliable and high-performance capacitor that is ideal for a wide range of electronic applications. It is backed by Vishay's reputation for quality and innovation.

Here are some specific examples of applications where the BFC242043902 can be used:

Power supplies Filters Oscillators Industrial control systems Automotive electronics Medical devices Aerospace and defense electronics Test and measurement equipment Telecommunications equipment Consumer electronics If you are looking for a high-quality film capacitor with excellent performance and reliability, the BFC242043902 is a great option. It is backed by Vishay's reputation for innovation and quality.

You May Also Be Interested in

EPCOS (TDK)
CAP FILM 6.8UF 20% 630VDC RADIAL
Lowest to $2.3284
Wurth Electronics Inc
CAP FILM 0.15UF 10% 275VAC RAD
Lowest to $0.8732
AVX Corp/Kyocera Corp
CAP FILM 140UF 10% 800VDC RADIAL
Need more? Email Us
Kemet
CAP FILM SMD PEN
Lowest to $2.3284
Nichicon
CAP FILM 0.1UF 10% 100VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.047UF 5% 3KVDC AXIAL
Lowest to $6.5318
EPCOS (TDK)
CAP FILM 2.2UF 10% 63VDC RADIAL
Lowest to $0.7277
Cornell Dubilier Knowles
CAP FILM 50UF 10% 750VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 0.068UF 10% 630VDC RAD
Lowest to $0.4366

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess