EN
  • EN
  • DE

MCZ33742SEGR2

Part No MCZ33742SEGR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC SYSTEM BASIS CHIP CAN 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Applications Automotive
Operating Supply Current 42mA
Supply Voltage - Operating 5.5 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 1075649-MCZ33742SEGR2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCZ33742SEGR2 CAD Model

Description

The MCZ33742SEGR2 is a sophisticated, high-performance System Basis Chip (SBC) from NXP Semiconductors designed to cater to the demanding requirements of automotive applications. It is engineered to provide a reliable interface between a microcontroller and the physical bus in a Controller Area Network (CAN). This product is particularly suitable for automotive electronics where robust communication and high immunity to electrical disturbances are essential.

Key Features

  • Integrated CAN Transceiver: The MCZ33742SEGR2 includes a high-speed CAN transceiver that supports the ISO 11898 standard for data communication speeds up to 1 Mbps.
  • Voltage Regulator: An integrated voltage regulator with various modes of operation, including a low-power standby mode, ensures the microcontroller is supplied with a stable voltage even in the challenging electrical environment of automotive applications.
  • Watchdog Timer: A built-in watchdog timer enhances system reliability by monitoring the microcontroller and resetting it in case of a malfunction or a software fault.
  • Fail-Safe Operation: The device includes fail-safe features such as under-voltage detection and thermal shutdown to protect against system failures.
  • Electromagnetic Compatibility (EMC): Exceptional EMC performance with high ESD tolerance makes the MCZ33742SEGR2 suitable for use in environments with significant electromagnetic disturbances.

Applications

The MCZ33742SEGR2 is ideal for a wide range of automotive applications, including:

  • Body Control Modules
  • Gateway Modules
  • Powertrain Systems
  • Chassis Control Modules
  • Advanced Driver Assistance Systems (ADAS)

Package and Quality

Encased in a robust 14-SOIC package, the MCZ33742SEGR2 is designed to withstand the harsh conditions of automotive environments. It is AEC-Q100 qualified, ensuring automotive-grade quality and reliability.

Conclusion

With its integrated CAN interface, voltage regulation, and safety features, the MCZ33742SEGR2 from NXP Semiconductors is a highly reliable, feature-rich solution for automotive electronics developers seeking to enhance system integrity and communication robustness in their designs.

You May Also Be Interested in

Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess