Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Capacitance 1 µF
Tolerance ±20%
Voltage Rating - DC 35V
Dielectric Material Acrylic, Metallized
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 1210 (3225 Metric)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.063" (1.60mm)
Termination Solder Pads
Applications DC Link, DC Filtering
Features -;5;9;7;10;8;3;4;2;1;600470;338;283;602025;495;3845;602026;166;399;1761;478;4491;2997;493;3215;10;1189;4378;2616;4499;445;1102;2056;56;2870;718;1928;732;818;0;5796;10904;1916;10907;10908;5535;6031;10910;10911;4290;1260;61894;61895;1258;1259;61896;56273;56274;61897;61898;56278;44478;73783;10912;73729;73784;1737;125901;10915;110459;21579;10604;43650;5470;65180;47916;48767;47095;75396;75398;75399;90112;89324;56283;130413;57079;82594;34652;20036;34653;34654;34655;97569;101614;96131;96132;125155;125156;97570;66346;25432;24140;91646;97571;113378;97572;97573;34656;97574;23910;34658;24141;97575;97576;24120;24125;25434;24126;24133;25435;97577;24128;24135;97578;49679;79226;97579;23904;25437;88907;34667;97580;97581;97582;97583;25439;37039;25441;25442;25443;97584;51829;105368;105369;105370;97585;58640;97586;97587;61574;76148;63495;61575;117245;76149;63496;61576;76150;25449;25450;25451;97588;97589;129769;90775;90773;90777;129770;129771;90774;91393;25453;55961;55962;55967;25457;90776;97590;106020;25652;24131;97591;25653;25458;1537;5153;35455;89697;8730;1632;33043;44480;48167;120235;62133;32637;47917;47918;47919;32638;69056;130550;32639;77190;113358;32640;63951;93758;62896;90354;90772;64171;65445;91345;65446;65447;34003;55692;32643;128102;47920;128158;55608;55693;56275;89323;21177;90;24628;83493;114571;107441;75987;10920;10921;20037;10922;10923;10929;10916;10917;10932;8874;452;7128;453;254;53108;454;22838;8762;8761;27570;1368;66;1777;22839;114466;6724;25663;167;1569;29032;6725;6721;6720;6723;6722;21002;6718;81974;86576;4055;120;36816;1567;25383;22743;32833;1568;253;449;450;1117;451;1131;47042;67974;51820;125226;114698;112618;125227;125228;123696;112619;120794;112620;1232;70059;123385;47638;34168;58089;81026;47921;61578;50632;50633;50634;50635;47043;50636;50637;50638;50639;63313;75916;75917;75918;86084;81028;64063;81802;40751;128155;81803;81801;81805;50813;48101;58715;121621;62964;61899;81804;81027;1233;10744;10732;10731;8955;2057;23137;24455;133127;88188;20152;21120;21121;21931;50219;66376;108505;108495;108504;108502;108500;105411;105397;105396;105403;105400;105401;105399;105404;105860;105865;27335;22331;34452;1563;22864;82595;24290;50220;15392;114469;2595;6370;2618;67691;67735;53670;2619;53671;15434;69222;128156;182;50640;50641;50642;50643;53672;53673;53674;53675;53676;14300;10862;29309;16099;77109;10935;56276;49870;108501;108499;108496;97597;97598;126191;97599;108497;108494;108503;49143;105402;56194;105409;105398;105405;97600;97601;97602;97603;120853;105410;105414;105412;50653;105859;50644;50654;50655;50656;50657;50658;53556;50659;50660;50645;50646;31740;80831;63051;84971;50662;82234;33002;61577;84970;105866;50663;50664;50665;23786;23783;50666;61579;61584;50667;50668;74740;50647;75915;80832;37913;105867;50648;50649;50650;50651;50652;50669;105413;105408;105407;105863;50671;50672;50673;50674;50675;50676;50677;50678;25566;50679;50680;50670;24146;24147;24148;24149;50681;50682;50683;50684;50685;32979;10842;1366;50686;10936;49868;25562;97604;86999;111621;108498;108306;128569;14589;39393;3921;20797;8626;64528;18769;49141;10939;90414;117855;18778;49140;49869;35811;114853;115416;37624;59073;25567;56277;24666;56279;56280;56281;56292;56282;3956;56674;56675;48751;48752;85105;9476;32737;65444;97605;49872;27896;29465;44481;29466;29467;81972;81973;29468;19608;86086;29469;25513;19609;70037;2191;1234;33792;33791;19610;130123;47922;34047;61900;70055;27596;4581;115811;50760;41102;33790;33789;33776;86085;49142;20838;37436;35614;35245;10940;37367;33771;51894;
Ultra Librarian 3D Model Ultra Librarian 35MU105MB13225 CAD Model

Description

NULL

You May Also Be Interested in

Kemet
CAP FILM 1UF 20% 560VDC RADIAL
Need more? Email Us
ECAD model for R46KR410000M1M
Kemet
CAP FILM 130UF 5% 400VDC RADIAL
Need more? Email Us
ECAD model for C44AFGP6130ZA0J
WIMA
CAP FILM 680PF 5% 1KVDC RAD
Need more? Email Us
ECAD model for FKP2O106801G00JSSD
Kemet
CAP FILM 220UF 10% 600VDC RADIAL
Need more? Email Us
ECAD model for C4DEHPQ6220A8TK
EPCOS (TDK)
CAP FILM 1100UF 10% 1.1KVDC RAD
Need more? Email Us
ECAD model for B25620B1118K103
Cornell Dubilier Knowles
CAP FILM 5UF 10% 250VDC AXIAL
Need more? Email Us
ECAD model for 505PHC250K
Nichicon
CAP FILM 0.33UF 10% 250VDC RAD
Need more? Email Us
ECAD model for QXP2E334KRPT
Kemet
CAP FILM 0.1UF 5% 100VDC 1812
Lowest to $1.4773
ECAD model for LDEEC3100JA5N00
Kemet
CAP FILM METAL RAD POLYPROP
Need more? Email Us
ECAD model for C4ATJBW5150A3NJ

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention