Products specifications

Categories Capacitors
Manufacturer Rubycon
Series PC-CON, SW
Packaging Reel package
Type Polymer
Capacitance 150μF
Tolerance ±20%
Voltage Rating 4V
ESR (Equivalent Series Resistance) 9 mOhm
Lifetime @ Temp. 2000 Hrs @ 105°C
Operating Temperature Range -55°C ~ 105°C
Applications General
Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum) 0.106" (2.70mm)
Mounting SMD
Package 2917 (7343 Metric)
Win Source Part Number 763819-4SW150M2.7X7.3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 4SW150M2.7X7.3 CAD Model

Description

The PC-CON SW series capacitor from Rubycon is a type of polymer capacitor designed for general applications.

  • Capacitance: 150μF
  • Voltage Rating: 4V
  • ESR: 9 mOhm
  • Lifetime: 2000 hours @ 105°C
  • Mounting Type: SMD
  • Dimensions: 0.287" L x 0.169" W (7.30mm x 4.30mm)
  • Operating Temperature Range: -55°C to 105°C

You May Also Be Interested in

Nichicon
CAP ALUM POLY 1000UF 2.5V TH
Need more? Email Us
ECAD model for RR50E102MDN1
Nichicon
CAP ALUM POLY 150UF 20% 6.3V SMD
Lowest to €0.2495
ECAD model for RSL0J151MCN1GB
Cornell Dubilier Electronics (CDE)
Need more? Email Us
ECAD model for SPSX391M02R
Cornell Dubilier Electronics (CDE)
Need more? Email Us
ECAD model for SPA221M04R
Panasonic
CAP ALUM POLY 560UF 20% 10V TH
Need more? Email Us
ECAD model for 10SEP560M+T
Cornell Dubilier Electronics (CDE)
Need more? Email Us
ECAD model for SPSX331M02R-4
Panasonic
Lowest to €0.4347
ECAD model for EEH-ZC1V271P
Cornell Dubilier Electronics (CDE)
Need more? Email Us
ECAD model for SPCX101M06R
United Chemi-Con
CAP ALUM POLY 22UF 20% 25V SMD
Need more? Email Us
ECAD model for APXG250ARA220MF45G

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention