Products specifications

Case / Package CDIP
RoHS Non-Compliant
Win Source Part Number 1194055-D2764A-25
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D2764A-25 CAD Model

Description

The D2764A-25 is a 64K (8K x 8) EPROM (Erasable Programmable Read-Only Memory) manufactured by Intel. It's designed for storing non-volatile data or program code in embedded systems. The "-25" suffix typically indicates the access time, in this case, 250ns.

Applications:

  • Embedded systems (e.g., industrial controllers, instrumentation)
  • Firmware storage for early personal computers
  • Programmable logic controllers (PLCs)
  • Robotics
  • Telecommunications equipment

Features:

  • 64K (8K x 8) memory organization
  • EPROM (Erasable Programmable Read-Only Memory) technology
  • Access time: 250ns
  • Single +5V power supply
  • TTL compatible inputs and outputs
  • Three-state output
  • Programmable using standard EPROM programmers

Benefits:

  • Provides non-volatile storage for program code and data.
  • Allows for easy reprogramming using UV light erasure.
  • Offers a reliable and stable memory solution for embedded systems.
  • Compatible with standard TTL logic circuits.

Additional Details:

The D2764A-25 is housed in a ceramic DIP (Dual In-line Package) with a quartz window, which allows the memory to be erased by exposing it to ultraviolet (UV) light of a specific wavelength (typically 253.7 nm). The erasure process resets all memory cells to a known state, allowing the device to be reprogrammed with new data.

During operation, the D2764A-25 requires a single +5V power supply. The address lines are used to select a specific memory location, and the data lines provide the 8-bit output. The three-state output allows multiple memory devices to share a common data bus.

Programming the D2764A-25 involves applying specific voltage levels to the address, data, and control pins using a dedicated EPROM programmer. The programming process typically involves writing data byte by byte to the desired memory locations.

You May Also Be Interested in

ITT Cannon, LLC
CONN PLUG ARINC 150/150/13W2 / Plug Connector Arinc Crimp 150/150/13W2///
Need more? Email Us
ECAD model for BKAD2-31330001
Brilliance Semiconductor
SRAM, 256K, 32KX8, 2.4-5.5V, PDIP28
Need more? Email Us
ECAD model for BS62LV256PIP55
Intersil
Need more? Email Us
ECAD model for CA239M
National Semiconductor (TI)
Need more? Email Us
ECAD model for DM54154J/883C
Amd
Need more? Email Us
ECAD model for D8751H/21
TT Electronics
Need more? Email Us
ECAD model for C1604-82RGI
JKL Components Corp.
CCFL WH LAMP 1636V 5MA 2.6X318MM / CCFL, Tri-Phosphor RGB White Lamp 1636V (Start), 676V (Operating) 5 mA 30000 cd/m2 2.6mm x 318mm
Need more? Email Us
ECAD model for BF26318-20B
Cypress Semiconductor Corp
2K X 8 Standard SRAM 55 Ns PDIP24
Need more? Email Us
ECAD model for CY6116-55PC
VinTrons Technology
Need more? Email Us
ECAD model for CS-SMT10SL-VT-75155

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention