EN
  • EN
  • DE

CY6116-55PC

Part No CY6116-55PC
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (B - D)
Description 2K X 8 Standard SRAM 55 Ns PDIP24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1213651-CY6116-55PC
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY6116-55PC CAD Model

Description

The CY6116-55PC is a high-speed Static Random Access Memory (SRAM) device manufactured by Cypress Semiconductor Corp. It is organized as 2048 words by 8 bits, offering a total memory capacity of 16 kilobits. This SRAM is designed for applications requiring fast data access and storage, such as cache memory, buffer memory, and high-performance computing systems.

Applications

  • Cache memory
  • Buffer memory
  • High-speed data acquisition systems
  • Embedded systems
  • Digital signal processing (DSP)

Features

  • Fast access time (55 ns)
  • Low power consumption
  • TTL compatible inputs and outputs
  • Single 5V power supply
  • 2048 x 8 bit organization
  • Easy memory expansion

Benefits

  • Provides rapid data access for improved system performance.
  • Reduces power consumption for energy-efficient operation.
  • Simplifies interfacing with other TTL logic devices.
  • Offers reliable operation with a single 5V power supply.
  • Allows for simple memory expansion to accommodate larger data storage needs.

Additional Details

The CY6116-55PC operates with a single 5V power supply and features TTL-compatible inputs and outputs for easy integration with other logic circuits. Its fast access time of 55 nanoseconds makes it suitable for high-speed applications where quick data retrieval is crucial. Refer to the official Cypress Semiconductor datasheet for detailed electrical characteristics, timing diagrams, and package information.

You May Also Be Interested in

TDK Corporation
Lowest to $0.4590
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
ACX
Lowest to $0.1640
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess