Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5.22V
Output Current 2A
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -30°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package 6-DFN (3x3)
Win Source Part Number 117117-ST1S09PUR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST1S09PUR CAD Model

Description

The ST1S09PUR is a highly efficient, single-channel, non-synchronous step-down DC-DC converter designed and manufactured by STMicroelectronics. This compact and robust integrated circuit is ideal for portable applications where space is at a premium and power efficiency is paramount.

With an input voltage range of 2.5V to 5.5V, the ST1S09PUR is versatile enough to be powered from various sources, including single-cell lithium-ion batteries, making it a perfect choice for mobile phones, digital cameras, and other handheld devices. Its ability to provide a continuous load current of up to 1.5A while maintaining high efficiency makes it suitable for powering core voltages of microprocessors and memory in portable electronics.

This step-down converter features a fixed output voltage that is factory preset from 1.8V to 3.3V in 100mV steps, allowing designers to select the version that best fits their system requirements without the need for external resistors. The high switching frequency of up to 1.5MHz enables the use of small surface-mount inductors and capacitors, thus reducing the overall footprint and cost of the power supply design.

The ST1S09PUR comes packed with protective features, including thermal shutdown, current limiting, and under-voltage lockout (UVLO), ensuring reliable operation under various conditions. Additionally, the device offers both PWM (Pulse Width Modulation) and PFM (Pulse Frequency Modulation) modes, which optimize the balance between efficiency and output voltage ripple, making it adaptable to a range of power-saving scenarios.

Available in a compact DFN6 (3x3mm) package, the ST1S09PUR minimizes the space required on the PCB and is an excellent choice for space-constrained applications. Its combination of efficiency, versatility, and compact form factor makes it an essential component for modern portable electronic designs.

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 700MA 16QFN
Need more? Email Us
ECAD model for TS30111-M033QFNR
Texas Instruments
Module DC-DC 1-OUT 0.8V to 6V 3A 8-Pin uSIP SMD EP T/R / TPS82085 3-A High Efficiency Step-Down Converter MicroSiP with Integrated Inductor | IC REG BUCK ADJUSTABLE 3A 8USIP
Lowest to €7.0097
ECAD model for TPS82085SILR
Texas Instruments
4.5-V to 17-V Input , 12-A Synchronous Step-Down SWIFT Converter | IC REG BUCK ADJ 12A 18VQFN
Lowest to €1.1141
ECAD model for TPS56C215RNNR
Linear Technology
IC REG BUCK ADJ 3A 16MSOP
Lowest to €5.3620
ECAD model for LT3995EMSE#TRPBF
ON Semiconductor
IC REG BUCK ADJ 3.1A TO220-5
Need more? Email Us
ECAD model for LA5744-HK-E
Linear Technology
IC REG BUCK ADJ 3A 8SOIC
Lowest to €19.7986
ECAD model for LT1765ES8#TRPBF
Renesas Electronics America
IC REG BUCK ADJUSTABLE 4A 16QFN
Lowest to €7.5698
ECAD model for ISL8014AIRZ-T
Texas Instruments
IC REG BUCK ADJ 1A TO263-7
Lowest to €7.4460
ECAD model for LM2598SX-ADJ
ON Semiconductor
Need more? Email Us
ECAD model for LA5752MPL-DL-E

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ €2.5141 €47.7674
45+ €2.0628 €92.8278
69+ €1.9984 €137.8872
94+ €1.9339 €181.7856
122+ €1.8694 €228.0686
163+ €1.6761 €273.2011
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 21,000 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention