Products specifications

Package Bulk
Product Status Active
Type Hybrid
Capacitance 150 µF
Tolerance ±20%
Voltage - Rated 63 V
ESR (Equivalent Series Resistance) 13mOhm
Lifetime @ Temp. 4000 Hrs @ 135°C
Operating Temperature -55°C ~ 135°C
Ratings AEC-Q200
Applications Automotive
Ripple Current @ Low Frequency 205 mA @ 100 Hz
Ripple Current @ High Frequency 4.1 A @ 100 kHz
Lead Spacing 0.197" (5.00mm)
Size / Dimension 0.394" Dia (10.00mm)
Height - Seated (Max) 0.866" (22.00mm)
Mounting Type Through Hole
Package / Case Radial, Can
Ultra Librarian 3D Model Ultra Librarian 63PZH150M10X20 CAD Model

Description

NULL

You May Also Be Interested in

Panasonic
CAP ALUM POLY 470UF 20% 6.3V T/H
Lowest to $1.6844
ECAD model for 6SEPC470MX+TSS
Murata Electronics North America
CAP ALUM POLY 330UF 20% 2V SMD
Lowest to $0.9417
ECAD model for ECASD60D337M007K00
United Chemi-Con
CAP ALUM POLY 150UF 20% 16V SMD
Lowest to $0.9681
ECAD model for APXA160ARA151MJ80G
Panasonic
CAP ALUM POLY 330UF 20% 2.5V SMD
Lowest to $0.3114
ECAD model for EEF-SX0E331ER
ON Semiconductor
Need more? Email Us
ECAD model for 4SP1000M
United Chemi-Con
CAP ALUM POLY 1200UF 2.5V SMD
Lowest to $0.9008
ECAD model for APXE2R5ARA122MJ80G
Panasonic
CAP ALUM POLY 330UF 20% 2.5V SMD
Lowest to $0.8932
ECAD model for EEF-HX0E331R9
Kemet
CAP ALUM POLY 150UF 20% 2.5V SMD
Need more? Email Us
ECAD model for A700D157M2R5ATE018
Panasonic
CAP ALUM POLY 330UF 20% 2V SMD
Lowest to $1.4844
ECAD model for EEF-ST0D331R

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8631 $54.9048
18+ $5.6312 $101.3616
28+ $5.4553 $152.7484
38+ $5.2793 $200.6134
49+ $5.1033 $250.0617
66+ $4.5754 $301.9764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 24 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention