Products specifications

Category Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Mfr Sharp Microelectronics
Package Tray
Product Status Obsolete
Sensing Distance 8.5m
B.P.F. Center Frequency 38.0kHz
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply 950 µA
Orientation Top View
Mounting Type Through Hole
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 919647-GP1UM261RK0F
Ultra Librarian 3D Model Ultra Librarian GP1UM261RK0F CAD Model

Description

The 919647-GP1UM261RK0F is a remote receiver photo detector designed by Sharp Microelectronics.

  • Category: optical sensors and transducers, specifically photo detectors for remote reception
  • Status: obsolete
  • Package Type: tray
  • Orientation: top view
  • Standard Package: 1,000 pieces
  • Current Supply: 950μA
  • Sensing Distance: 8.5m
  • B.P.F. Center Frequency: 38.0kHz
  • Voltage Supply Range: 4.5V to 5.5V
  • Mounting Type: through-hole
  • ECCN: EAR99
  • HTSUS code: 8543.70.9860
  • MSL: 1 (unlimited moisture sensitivity)

You May Also Be Interested in

MACOM Technology Solutions
P-50C/8V/Z50/DC/FC
Need more? Email Us
ECAD model for 11238-01
Vishay
SENSOR REMOTE REC 57.6KHZ 35M
Need more? Email Us
ECAD model for TSDP34356
Vishay
SMD PH.MODULE 38KHZ T.VIEW4 / IR Remote Receiver 38kHz 100° 24m 4-Pin Mini-SMD T/R
Lowest to $2.3817
ECAD model for TSOP75238TT
MACOM Technology Solutions
AT-10SFH/17LP/AC/MM/FC
Need more? Email Us
ECAD model for 11233-01
Vishay
SENSOR REMOTE REC 40.0KHZ 45M / IR Receiver Modules for Remote Control Systems
Need more? Email Us
ECAD model for TSOP32240
Panasonic
PHOTO IC INFRARED 38.0KHZ W/HLDR
Need more? Email Us
ECAD model for PNA4612M00YB
Vishay
SENSOR REMOTE REC 38.0KHZ 40M
Lowest to $1.5982
ECAD model for TSOP57438TT1
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Need more? Email Us
ECAD model for TSOP34438SS1F
MACOM Technology Solutions
PT-40G/8LDGPPO/AC/LC/B1
Need more? Email Us
ECAD model for 11174-04

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.1187 $66.5431
31+ $4.2003 $130.2093
48+ $4.0684 $195.2832
66+ $3.9377 $259.8882
85+ $3.8071 $323.6035
114+ $3.4125 $389.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 496 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention