EN
  • EN
  • DE

TSDP34356

Part No TSDP34356
Manufacturer Vishay
Catalog Optical Sensors - Photo Detectors - Remote Receiver
Description SENSOR REMOTE REC 57.6KHZ 35M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Sensing Distance 35m
B.P.F. Center Frequency 57.6kHz
Voltage - Supply 2.5 V ~ 5.5 V
Current - Supply 350 µA
Orientation Side View
Mounting Type Through Hole
Temperature Range - Operating -25°C ~ 85°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1566223-TSDP34356
Ultra Librarian 3D Model Ultra Librarian TSDP34356 CAD Model

Description

N

You May Also Be Interested in

Vishay
SENSOR REMOTE REC 38.0KHZ 30M
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Vishay
SENSOR REMOTE REC 30.0KHZ 40M
Need more? Email Us
Vishay
SENSOR REMOTE REC 57.6KHZ 35M
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 56.0KHZ 35M
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 30.0KHZ 45M
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess