Products specifications

Driver Circuitry Transducer, Externally Driven
Input Type peak-peak Signal
Voltage - Rated 10 V
Voltage Range 30V (Max)
Technology Piezo
Operating Mode Single Tone
Sound Pressure Level (SPL) 85dB @ 10V, 10cm
Current - Supply 11mA
Port Location Top
Temperature Range - Operating -30°C ~ 85°C
Mounting Type Custom
Termination Wire Leads
Size / Dimension 0.551" Dia (14.00mm)
Height - Seated (Max) 0.177\
Package Bag
Supply and Demand Status Limited
Win Source Part Number 1547200-CPE-165
Ultra Librarian 3D Model Ultra Librarian CPE-165 CAD Model

You May Also Be Interested in

CUI Inc.
AUDIO PIEZO INDICATOR 3-20V TH / Audio Indicator Piezo 3VDC 20VDC 10mA 12VDC 93dB 3000Hz to 4000Hz Through Hole Pin
Need more? Email Us
ECAD model for CEP-2272A
PUI Audio, Inc.
BUZZER PIEZO 32V 40X40MM PNL MNT
Need more? Email Us
ECAD model for X-4035-P-FP32-R
PUI Audio, Inc.
BUZZER MAGNETIC 1.5V 12MM TH
Need more? Email Us
ECAD model for AT-1220-TT-5-R
PUI Audio, Inc.
AUDIO MAGNETIC XDCR 4-6V SMD / Audio Transducer Electromagnetic 4Vp-p 6Vp-p 70mA 5Vp-p 85dBAdBA 1500Hz to 2500Hz Surface Mount Solder Pad
Lowest to $4.0953
ECAD model for SMT-0820-S-R
Olimex LTD
BUZZER MAGNETIC 3.6V 7.5X7.5 SMD
Lowest to $1.8720
ECAD model for OWMB-757525S-27-15A
Mallory Sonalert Products Inc.
AUDIO PIEZO TRANSDUCER 1-15V SMD / Audio Indicator Piezo 15Vp-p 1.5mA 5Vp-p 80dBA 3500Hz to 4500Hz Surface Mount Solder Pad Tube
Need more? Email Us
ECAD model for AST100Q
Mallory Sonalert Products Inc.
BUZZER PIEZO 42.85MM PNL MNT
Need more? Email Us
ECAD model for SC628ADPR
TDK Corporation
AUDIO PIEZO TRANSDUCER 30V TH
Need more? Email Us
ECAD model for PS1740P02
PUI Audio, Inc.
BUZZER PIEZO 12V 43MM PNL MNT
Need more? Email Us
ECAD model for AI-4329-P-SP28-R

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention