Products specifications

Category Relays
Family Solid State Relays
Manufacturer IXYS
Win Source Part Number 293646-LAA148
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LAA148 CAD Model

Description

IXYS Solid State Relays are a reliable and efficient way to switch power to your load.

  • Product: IXYS 293646-LAA148
  • Popularity: Low
  • Supply and Demand: Limited
  • Application: Applications where high reliability and long life are required
  • AC Loads: Up to 600V
  • DC Loads: Up to 800V

You May Also Be Interested in

CEL
SSR OCMOS FET 200MA NO/NC 8-DIP / Solid State Relay 50mA 1.4V DC-IN 0.2A 400V AC/DC-OUT 8-Pin PDIP Magazine
Need more? Email Us
ECAD model for PS7142-1C-A
CEL
SSR OCMOS FET 250MA NO 4-SOP TR / Solid State Relay 50mA 1.4V DC-IN 0.25A 40V AC/DC-OUT 4-Pin SOP T/R
Need more? Email Us
ECAD model for PS7200E-1A-F3
Bright Toward Industrial Co., Ltd.
SSR RELAY SPST-NO 1.25A 0-80V
Lowest to $1.5737
ECAD model for AB47S-H
Panasonic
SSR RELAY SPST-NO 3A 75-250V / Solid State SPST-NO (1 Form A) 4-SIP
Need more? Email Us
ECAD model for AQ3A2-J-ZT4/32VDC
Sharp Microelectronics
RELAY SSR 120VAC .6A 8-SMD / Solid State Relay 25mA 1.4V DC-IN 0.6A 120V AC-OUT 7-Pin PDIP SMT T/R
Lowest to $2.2250
ECAD model for PR26MF11NIPF
IXYS
RELAY OPTOMOS 130MA SP-NO 6-SMD / Solid State Relay 50mA 1.5V DC-IN 0.13A 600V AC/DC-OUT 6-Pin PDIP SMD Tube
Need more? Email Us
ECAD model for PLA194STR
CEL
SSR OCMOS FET 120MA NO/NC 8-SOP / Solid State Relay 50mA 1.4V DC-IN 0.12A 400V AC/DC-OUT 8-Pin SOP Magazine
Need more? Email Us
ECAD model for PS7241-1C-A
Broadcom Limited
SSR RELAY SPST-NO 200MA 0-250V
Need more? Email Us
ECAD model for ASSR-3211-501E
CEL
SSR OCMOS FET 200MA 2CH NC 8-DIP / Solid State Relay 50mA 1.4V DC-IN 0.2A 400V AC/DC-OUT 8-Pin PDIP Magazine
Need more? Email Us
ECAD model for PS7142-2B-A

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention