Products specifications

Driver Circuitry Indicator, Internally Driven
Input Type DC
Voltage - Rated 12 V
Voltage Range 3 ~ 20V
Frequency 2.7kHz
Technology Piezo
Operating Mode Single Tone
Sound Pressure Level (SPL) 76dB @ 12V, 30cm
Current - Supply 10mA
Port Location Top
Temperature Range - Operating -30°C ~ 85°C
Mounting Type Panel Mount, Flange
Termination Wire Leads
Size / Dimension 0.945" Dia (24.00mm)
Height - Seated (Max) 0.346\
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1546631-CPE-220
Ultra Librarian 3D Model Ultra Librarian CPE-220 CAD Model

You May Also Be Interested in

PUI Audio, Inc.
BUZZER PIEZO 32V 40X40MM PNL MNT
Need more? Email Us
ECAD model for X-4035-P-FP32-R
PUI Audio, Inc.
BUZZER PIEZO 10V 13MM CUSTOM
Need more? Email Us
ECAD model for AT-1348-TF-LW90-R
TDK Corporation
AUDIO PIEZO TRANSDUCER 20V CHAS / Audio Buzzer Piezo 20Vo-p Wire Lead Bag
Need more? Email Us
ECAD model for PS1550L40N
Mallory Sonalert Products Inc.
BUZZER PIEZO 5V 12MM TH / Buzzers Indicator, Internally Driven Piezo 5 V 5mA 4.1kHz 80dB @ 5V, 10cm Through Hole PC Pins
Lowest to $10.3410
ECAD model for PK-11N40PQ
PUI Audio, Inc.
AUDIO MAGNETIC XDCR 4-6V SMD / Audio Transducer Electromagnetic 4Vp-p 6Vp-p 70mA 5Vp-p 85dBAdBA 1500Hz to 2500Hz Surface Mount Solder Pad
Lowest to $4.0953
ECAD model for SMT-0820-S-R
PUI Audio, Inc.
AUDIO MAGNETIC IND 4-7V SMD / Buz 12.8X9.8 5V 2400Hz 88Db Sm
Need more? Email Us
ECAD model for SMI-1324-TW-5V-2-R-T/R
Olimex LTD
BUZZER MAGNETIC 3.6V 7.5X7.5 SMD
Lowest to $1.8720
ECAD model for OWMB-757525S-27-15A
Mallory Sonalert Products Inc.
BUZZER MAGNETIC 3.6V 5X5MM SMD / Buzzers Transducer, Externally Driven Magnetic 3.6 V 110mA 4kHz 80dB @ 3.6V, 10cm Surface Mount Solder Pads
Need more? Email Us
ECAD model for AST0540MW-3.6TRQ
TDK Corporation
AUDIO PIEZO TRANSDUCER 30V TH
Need more? Email Us
ECAD model for PS1740P02

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention