Products specifications Report Issue?

Driver Circuitry Indicator, Internally Driven
Input Type DC
Voltage - Rated 12 V
Voltage Range 8 ~ 16V
Technology Magnetic
Operating Mode Single Tone
Sound Pressure Level (SPL) 77dB @ 12V, 30cm
Current - Supply 30mA
Port Location Top
Temperature Range - Operating -30°C ~ 70°C
Mounting Type Through Hole
Termination PC Pins
Size / Dimension 0.886" L x 0.657" W (22.50mm x 16.70mm)
Height - Seated (Max) 0.630\
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1546650-CS-8412
Ultra Librarian 3D Model Ultra Librarian CS-8412 CAD Model

You May Also Be Interested in

Mallory Sonalert Products Inc.
BUZZER PIEZO 23X23MM TH
Need more? Email Us
ECAD model for MSE14LTT3
PUI Audio, Inc.
BUZZER MAGNETIC 1.5V 12MM TH
Need more? Email Us
ECAD model for AT-1220-TT-5-R
Mallory Sonalert Products Inc.
BUZZER MAGNETIC 3V 12MM TH
Lowest to $8.4753
ECAD model for PB-12N23P-03Q
PUI Audio, Inc.
BUZZER PIEZO 32V 40X40MM PNL MNT
Need more? Email Us
ECAD model for X-4035-P-FP32-R
Mallory Sonalert Products Inc.
BUZZER PIEZO 5V 12MM TH / Buzzers Indicator, Internally Driven Piezo 5 V 5mA 4.1kHz 80dB @ 5V, 10cm Through Hole PC Pins
Lowest to $10.3410
ECAD model for PK-11N40PQ
Mallory Sonalert Products Inc.
AUDIO PIEZO TRANSDUCER 1-25V SMD / Audio Indicator Piezo 25Vp-p 1.5mA 5Vp-p 80dBA 4500Hz to 5500Hz Through Hole Pin Bulk
Need more? Email Us
ECAD model for PT-1550WQ
CUI Inc.
BUZZER PIEZO 10V 30MM TH / Buzzers Transducer, Externally Driven Piezo 10 V 11mA 93dB @ 10V, 10cm Through Hole PC Pins
Need more? Email Us
ECAD model for CEP-1114
DB Unlimited.
BUZZER ELECTRO 5V 12.8X12.8\
Need more? Email Us
ECAD model for IE122405-1
Same Sky
BUZZER PIEZO 10V 24.00MM TH
Need more? Email Us
ECAD model for CPE-122

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention