Products specifications Report Issue?

Driver Circuitry Transducer, Externally Driven
Input Type Zero-Peak Signal
Voltage - Rated 1.5 V
Voltage Range 1 ~ 2V
Frequency 2.73kHz
Technology Magnetic
Operating Mode Single Tone
Sound Pressure Level (SPL) 85dB @ 1.5V, 10cm
Current - Supply 80mA
Port Location Top
Temperature Range - Operating -20°C ~ 60°C
Mounting Type Through Hole
Termination PC Pins
Size / Dimension 0.472" Dia (12.00mm)
Height - Seated (Max) 0.236\
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1547195-CSQ-RP-E
Ultra Librarian 3D Model Ultra Librarian CSQ-RP-E CAD Model

You May Also Be Interested in

Mallory Sonalert Products Inc.
BUZZER PIEZO 3V 12X12MM SMD / Buzzers Transducer, Externally Driven Piezo 3 V 5mA 4kHz 75dB @ 3V, 10cm Surface Mount Solder Pads
Lowest to $2.3690
ECAD model for AST1240MLTRQ
PUI Audio, Inc.
BUZZER PIEZO 3V 30MM TH
Need more? Email Us
ECAD model for AI-3035-TWT-3V-R
Mallory Sonalert Products Inc.
BUZZER MAGNETIC 12V 12MM TH
Need more? Email Us
ECAD model for PB-12N32MP-12Q
PUI Audio, Inc.
BUZZER PIEZO 5V 13.8MM TH
Need more? Email Us
ECAD model for AT-1440-TT-R
Mallory Sonalert Products Inc.
BUZZER PIEZO 30.74MM PNL MNT
Need more? Email Us
ECAD model for ZA120LACT
Mallory Sonalert Products Inc.
BUZZER PIEZO 30.74MM PNL MNT
Need more? Email Us
ECAD model for ZA016LDCT
PUI Audio, Inc.
BUZZER MAGNETIC 1.5V 12MM TH
Need more? Email Us
ECAD model for AI-1223-TWT-2-R
Mallory Sonalert Products Inc.
BUZZER PIEZO 12V 42MM FLANGE
Need more? Email Us
ECAD model for PK-35N29WQ
Schneider Electric
BUZZER 24V 69.3MMX72MM DIN RAIL
Need more? Email Us
ECAD model for XVS72BMBP

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention