EN
  • EN
  • DE

IRF140

Part No IRF140
Manufacturer Samsung
Description N-CHANNEL POWER MOSFETS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samsung
Win Source Part Number 1186893-IRF140
Manufacturer Homepage www.samsung.com/Products/Semiconductor
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian IRF140 CAD Model

Description

The IRF140 is an N-channel power MOSFET manufactured by Samsung. It is designed for high-voltage, high-current switching applications. This MOSFET is commonly used in power supplies, motor control circuits, and other applications requiring efficient and reliable switching.

Applications:

  • Switch Mode Power Supplies (SMPS): Used as the primary switching element in power supplies.
  • Uninterruptible Power Supplies (UPS): Provides efficient power switching in UPS systems.
  • Motor Control: Controls the speed and direction of DC motors.
  • DC-DC Converters: Converts DC voltage levels efficiently.
  • Inverters: Converts DC power to AC power.
  • High-Frequency Switching Applications: Suitable for applications requiring rapid switching.
  • Solid-State Relays: Used as the switching element in solid-state relays.

Features:

  • N-Channel MOSFET: Offers efficient switching performance.
  • High Voltage Rating: Suitable for high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation during conduction.
  • High Current Capability: Capable of handling high current levels.
  • Fast Switching Speed: Enables efficient switching at high frequencies.
  • Avalanche Energy Rated: Withstands avalanche breakdown conditions.
  • Simple Drive Requirements: Easy to drive with standard gate drive circuits.

Benefits:

  • Efficient Power Switching: Minimizes power losses in switching applications.
  • High Reliability: Robust design ensures reliable operation in demanding environments.
  • Simplified Circuit Design: Easy to integrate into various circuit designs.
  • Improved System Performance: Enhances the overall performance of power electronic systems.
  • Cost-Effective Solution: Provides high performance at a competitive price.

Additional Details:

The IRF140 features a low on-resistance, which reduces power dissipation during conduction and improves overall efficiency. It is designed to withstand high voltage and current levels, making it suitable for demanding applications. The MOSFET's fast switching speed allows for efficient operation at high frequencies. The avalanche energy rating ensures that the device can withstand transient voltage spikes without damage. The IRF140 is available in a TO-3 package, which provides good thermal performance and easy mounting. The device is suitable for a wide range of power electronic applications, including power supplies, motor control, and inverters. The gate threshold voltage is carefully controlled to ensure consistent and predictable switching behavior. The IRF140 is designed for operation over a wide temperature range.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3884 $65.5536
9+ $13.4470 $121.0230
14+ $13.0268 $182.3752
19+ $12.6065 $239.5235
24+ $12.1863 $292.4712
32+ $10.9256 $349.6192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess