EN
  • EN
  • DE

K4E6E304EB-EGCG

Part No K4E6E304EB-EGCG
Manufacturer Samsung
Catalog DDR
Description LPDDR3-2133 16Gb 178FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942972-K4E6E304EB-EGCG
Series *
Ultra Librarian 3D Model Ultra Librarian K4E6E304EB-EGCG CAD Model

Description

The Samsung K4E6E304EB-EGCG is a high-performance DDR (Double Data Rate) SDRAM memory component. It is designed to provide high bandwidth and low latency for a wide range of applications. This particular part number indicates a specific configuration and speed grade within Samsung's DDR SDRAM offerings.

Applications

  • High-performance computing: Used in servers and workstations requiring rapid data processing.
  • Graphics cards: Serves as the main memory for graphics processing units (GPUs).
  • Gaming consoles: Provides the necessary bandwidth for demanding game applications.
  • Mobile devices: Integrated into smartphones and tablets for fast application loading and multitasking.
  • Networking equipment: Used in routers, switches, and other network devices to handle high data throughput.

Features

  • High Bandwidth: Delivers substantial data transfer rates for demanding applications.
  • Low Latency: Minimizes delays in data access, improving overall system responsiveness.
  • Double Data Rate (DDR) Technology: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the bandwidth.
  • Low Power Consumption: Designed for energy efficiency, reducing heat generation and extending battery life in mobile devices.
  • High Density: Offers a large memory capacity in a compact form factor.

Benefits

  • Improved System Performance: Enables faster application loading, smoother multitasking, and enhanced overall system responsiveness.
  • Enhanced Graphics Processing: Provides the necessary memory bandwidth for rendering complex 3D graphics and high-resolution videos.
  • Increased Energy Efficiency: Reduces power consumption, leading to longer battery life in mobile devices and lower operating costs in servers.
  • Greater Memory Capacity: Allows for storing larger datasets and running more memory-intensive applications.
  • Reliable Operation: Provides stable and dependable performance under various operating conditions.

Additional Details

Detailed specifications such as the exact DDR generation (e.g., DDR4, DDR5), memory capacity, clock speed, and voltage requirements would be found in the official Samsung datasheet for this specific part number. The component is typically packaged in a Ball Grid Array (BGA) for surface mount assembly onto printed circuit boards. The operating temperature range and other environmental specifications are also critical parameters for ensuring reliable operation in the intended application.

You May Also Be Interested in

Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.2529 $70.5058
4+ $28.9258 $115.7032
7+ $28.0215 $196.1505
9+ $27.1182 $244.0638
12+ $26.2139 $314.5668
15+ $23.5019 $352.5285
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,639 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess