EN
  • EN
  • DE

K4P4G324EQ-SGC2

Part No K4P4G324EQ-SGC2
Manufacturer Samsung
Catalog DDR
Description LPDDR2 4GB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943230-K4P4G324EQ-SGC2
Series *
Ultra Librarian 3D Model Ultra Librarian K4P4G324EQ-SGC2 CAD Model

Description

The K4P4G324EQ-SGC2 is a 4Gbit DDR3 SDRAM (Double Data Rate Three Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. This memory chip is designed for applications demanding high bandwidth and larger memory capacities.

Applications

  • PCs and Laptops: Used as main system memory for desktop and portable computers.
  • Graphics Cards: Integrated to store textures and frame buffers in mid-range to high-end graphics cards.
  • Gaming Consoles: Employed as main memory for handling game data and assets.
  • Networking Equipment: Found in high-performance routers and switches for efficient data handling.
  • Servers: Utilized in server systems to support virtual machines and data processing tasks.

Features

  • 4Gbit Density: Offers a substantial memory capacity for demanding applications.
  • DDR3 Interface: Provides increased bandwidth compared to DDR2 SDRAM.
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal, maximizing data throughput.
  • Operating Frequency: Operates at high frequencies for rapid memory access and processing.
  • Low Power Consumption: Designed for energy-efficient operation, minimizing power usage.
  • JEDEC Standard: Compliant with JEDEC standards, ensuring compatibility and reliability.

Benefits

  • Improved System Performance: High bandwidth ensures faster response times and enhanced overall system performance.
  • Large Memory Capacity: Allows for running memory-intensive applications and handling large data sets.
  • Reduced Power Usage: Low power consumption extends battery life in portable devices and reduces energy costs in larger systems.
  • Stable and Reliable Operation: High-quality manufacturing guarantees consistent and dependable performance.
  • Cost-Efficient Solution: Delivers a balance between performance, capacity, and cost, making it suitable for various applications.

Additional Details

The K4P4G324EQ-SGC2 typically operates at a voltage of 1.5V. The SGC2 suffix likely specifies particular packaging characteristics and speed grade. Standard DDR3 features like on-die termination (ODT), auto-refresh, and power-saving modes are included to enhance its suitability for a wide range of applications.

For detailed technical specifications, timing parameters, and electrical characteristics, please refer to the official Samsung datasheet for the K4P4G324EQ-SGC2 DDR3 SDRAM.

You May Also Be Interested in

ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess