EN
  • EN
  • DE

M393B4G70AM0-YF8

Part No M393B4G70AM0-YF8
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1066 4Gx72 ECC Reg/RDIMM (32GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949693-M393B4G70AM0-YF8
Series *
Ultra Librarian 3D Model Ultra Librarian M393B4G70AM0-YF8 CAD Model

Description

The Samsung M393B4G70AM0-YF8 is a 32GB DDR3 1866MHz ECC Registered DIMM (RDIMM) memory module. Designed for servers and high-performance workstations, this module delivers substantial memory capacity with error correction capabilities, essential for maintaining data integrity in demanding environments. The RDIMM design enhances stability and supports higher densities compared to UDIMMs, making it suitable for systems requiring large amounts of RAM.

Applications

  • Servers in data centers and enterprise environments.
  • High-performance workstations for scientific computing, simulations, and content creation.
  • Virtualized environments requiring large memory capacities.
  • Applications demanding high reliability and data integrity.

Features

  • 32GB capacity
  • DDR3 technology for fast data transfer rates
  • 1866MHz clock speed for high-performance operation
  • ECC (Error Correcting Code) to detect and correct single-bit memory errors
  • Registered DIMM (RDIMM) design for enhanced stability and capacity
  • 240-Pin DIMM

Benefits

  • Significantly increased memory capacity for demanding applications
  • Enhanced system stability and data integrity due to ECC error correction
  • Improved performance in memory-intensive workloads
  • Reduced risk of data corruption and system crashes
  • Optimized for server and workstation environments

Additional Details

The Samsung M393B4G70AM0-YF8 operates at a voltage of 1.5V. It's crucial to verify compatibility with the target system's motherboard. Ensure the motherboard supports DDR3 ECC RDIMM modules with a capacity of 32GB and a clock speed of 1866MHz. RDIMMs require a compatible chipset and are not compatible with all systems.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess