EN
  • EN
  • DE

SCRES-G-00.25-D-C5E

Part No SCRES-G-00.25-D-C5E
Manufacturer Samtec Inc.
Catalog Modular Cables
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Modular Cables
Mfr Samtec Inc.
Series AccliMate™ SCRES
Package Bulk
Cable Type Round Cable
Connector Type Jack to Plug
Mounting Type Panel Mount, Bulkhead
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Length 0.82' (250.0mm)
Shielding Shielded
Color Black
Features Circular Threaded Coupling, Molded Plugs
Style Cat5e, Industrial Environments - IP68
Base Product Number SCRES-G
Other Names SAM9854
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1314182-SCRES-G-00.25-D-C5E
Ultra Librarian 3D Model Ultra Librarian SCRES-G-00.25-D-C5E CAD Model

Description

The Samtec Inc. AccliMate™ SCRES-G-00.25-D-C5E is a black modular cable assembly with a circular threaded coupling feature.

  • Cable Color: Black
  • Shielding: Shielded
  • Length: 0.82’ (250.0mm)
  • Connector Type: Jack to plug
  • IP Rating: IP68
  • Mounting Type: Panel mounted and bulkhead mounted
  • Temperature Range: -55°C to 125°C
  • Series: AccliMate™ SCRES

You May Also Be Interested in

Stewart Connector
CABLE MOD 8P8C PLUG-PLUG 9.84'
Need more? Email Us
Molex, LLC
ENET MMJ IND/IND 568A 3M STRAN
Need more? Email Us
Stewart Connector
CABLE MOD 8P8C PLUG-PLUG 16.4'
Need more? Email Us
Belden Inc.
PATCHCORD B10GX CMR BLK 3FT
Need more? Email Us
Molex, LLC
ENET MMJ IND/IND 568A 2M STRAN
Need more? Email Us
Stewart Connector
CABLE MOD 8P8C PLUG-PLUG 3.28'
Need more? Email Us
Molex, LLC
ENET MMJ IND/RJ45 568B SHLD 1M
Need more? Email Us
Amphenol
CABLE MOD 8P8C JACK-PLUG 4.92'
Need more? Email Us
Belden Inc.
PIGTAIL-A CAT5E CMR GN 25FT
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess