EN
  • EN
  • DE

EHF-113-01-L-D-SM-LC

Part No EHF-113-01-L-D-SM-LC
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description CONN HEADER .050" 26POS DUAL SMD / Conn Ejector Header HDR 26 POS 1.27mm Solder ST SMD Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Samtec Inc.
Series EHF
Packaging Tube
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.050" (1.27mm)
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Number of Positions 26
Number of Positions Loaded All
Number of Rows 2
Row Spacing - Mating 0.050" (1.27mm)
Mounting SMD
Termination Solder
Fastening Type Latch Lock/Eject Hooks
Contact Length - Mating 0.120" (3.05mm)
Insulation Height 0.325" (8.25mm)
Contact Shape Square
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 10μin (0.25μm)
Contact Finish - Post Tin
Contact Material Phosphor Bronze
Insulation Material Liquid Crystal Polymer (LCP), Glass Filled
Features Board Lock, Keying Slot
Operating Temperature Range -55°C ~ 125°C
Insulation Color Black
Current Rating 1.75A
Win Source Part Number 773696-EHF-113-01-L-D-SM-LC
Popularity Medium
Supply and Demand Status Limited
Family Name EHF
Introduction Date October 07, 2003
ECCN EAR99
Country of Origin China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian EHF-113-01-L-D-SM-LC CAD Model

Description

The EHF-113-01-L-D-SM-LC is a rectangular connector manufactured by Samtec Inc. This connector is part of Samtec's Edge Rate® High-Speed Edge Card Socket series. These connectors are designed for high-speed and high-density applications, offering excellent signal integrity and reliable performance. The 'LC' at the end specifies a Lead Coplanarity option.

Applications

  • High-speed board-to-board connections: Used for connecting PCBs in servers and networking equipment.
  • Telecommunications equipment: Employed in routers, switches, and other communication devices.
  • Industrial automation: Integrated into control systems and data acquisition units.
  • Medical devices: Found in imaging systems and diagnostic equipment.
  • Test and measurement equipment: Utilized in oscilloscopes, logic analyzers, and signal generators.

Features

  • High-speed performance: Designed for data rates up to 28 Gbps.
  • High-density contacts: Provides a large number of I/O connections in a small footprint.
  • Edge Rate® contacts: Mates with a smooth, milled surface on the board to reduce wear and improve signal integrity.
  • Surface mount termination: Facilitates automated assembly and soldering processes.
  • Dual row configuration: Offers increased connection density.

Benefits

  • Improved signal integrity: Edge Rate® contacts minimize impedance discontinuities and reflections.
  • Increased system reliability: Robust design ensures stable and durable connections.
  • Reduced manufacturing costs: Surface mount termination simplifies assembly processes.
  • Enhanced system performance: High-speed capabilities enable faster data transfer rates.
  • Space-saving design: High-density configuration reduces board space requirements.

Additional Details

The EHF-113-01-L-D-SM-LC connector features 26 total pins (13 per row, times 2 rows due to 'D' double row designation), and a surface mount termination style (SM). The 'L' designates the plating material, most likely gold. The connector body is typically made of high-temperature thermoplastic material, capable of withstanding reflow soldering processes. The connector is designed to mate with appropriate edge card connectors on printed circuit boards. The low lead coplanarity (LC) option helps ensure proper soldering and electrical connection across all pins. Samtec provides detailed datasheets with specifications on mating forces, durability, and environmental performance. These connectors are often used in demanding applications where high reliability and signal integrity are critical.

Electrical specifications generally include the current rating, voltage rating, and impedance. Mechanical specifications include the mating force, unmating force, and durability (number of mating cycles). Environmental specifications include the operating temperature range and humidity resistance. Careful consideration of these specifications is essential for selecting the appropriate connector for a given application.

You May Also Be Interested in

JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Molex, LLC
10-84-4122 Molex Pin & Socket Connectors HDR VERT FEMALE 12P datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Molex, LLC
47080-4001 Molex I/O Connectors SATA SYSTEM PLUG R/A SMT TYPE datasheet, inventory, & pricing.
Lowest to $0.5530
Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7110 $51.3990
22+ $4.6860 $103.0920
34+ $4.5395 $154.3430
46+ $4.3931 $202.0826
59+ $4.2467 $250.5553
79+ $3.8073 $300.7767
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess