EN
  • EN
  • DE

TSM-103-01-TL-SV-P-TR

Part No TSM-103-01-TL-SV-P-TR
Manufacturer Samtec Inc.
Catalog Circular Connectors - Housings
Description "This surface mount .025” square post terminal strip features single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Bronze
Contact Plating Lead, Tin
Depth 2.54 mm
Gender Male
Housing Color Black
Housing Material Polymer
Length 7.62 mm
Max Current Rating 7 A
Maximum Operating Temperature 105 °C
Max Voltage Rating (AC) 475 V
Min Operating Temperature -55 °C
Number of Rows 1
Orientation Straight
Packaging Tape and Reel
Pitch 2.54 mm
RoHS Non-Compliant
Termination Solder
Win Source Part Number 1101436-TSM-103-01-TL-SV-P-TR
Categories Circular Connectors - Housings
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSM-103-01-TL-SV-P-TR CAD Model

Description

The TSM-103-01-TL-SV-P-TR is a terminal strip from Samtec Inc., part of their TSM series. This is a surface mount, 2.54 mm pitch terminal strip designed for board-to-board connections. It's commonly used in a variety of electronic applications requiring reliable and compact interconnect solutions.

Applications:

  • Board-to-Board Connections
  • Mezzanine Connectors
  • Interconnect Solutions in Embedded Systems
  • Prototyping and Development
  • Signal Routing

Features:

  • Number of Positions: 3
  • Pitch: 2.54 mm (0.1 inch)
  • Row Spacing: Single Row
  • Mounting Style: Surface Mount
  • Termination Style: Solder
  • Plating: Gold plated contacts
  • Packaging: Tape and Reel (TR)
  • Polarization: Yes (P)

Benefits:

  • Reliable Connection: Gold plated contacts ensure a reliable and low-resistance connection.
  • Compact Design: Small footprint for high-density board layouts.
  • Easy Assembly: Surface mount design simplifies the assembly process.
  • Automated Assembly: Tape and reel packaging allows for automated placement.
  • Secure Mating: Polarization feature prevents mis-mating.

Additional Details:

The TSM-103-01-TL-SV-P-TR is RoHS compliant. The insulator material is typically a high-temperature thermoplastic suitable for reflow soldering processes. The contact material is typically a copper alloy. The current rating is typically around 3A per contact. The voltage rating is typically around 250V. It is important to consult the manufacturer's datasheet for complete specifications, including dimensional drawings, material properties, electrical characteristics, and recommended soldering profiles. The datasheet will also specify the mating connector series. This connector is designed for use in applications requiring a robust and reliable board-to-board connection.

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
RECP ASM
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6437 $57.9330
220+ $0.5282 $116.2040
340+ $0.5117 $173.9780
470+ $0.4952 $232.7440
605+ $0.4788 $289.6740
810+ $0.4292 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess