EN
  • EN
  • DE

TC35072F

Part No TC35072F
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003796-TC35072F
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC35072F CAD Model

Description

The TC35072F is a high-performance, low-power CMOS integrated circuit manufactured by Toshiba Semiconductor and Storage. It's designed primarily for use in video signal processing applications, specifically those requiring high-speed analog-to-digital conversion. This device offers a blend of precision and efficiency, making it suitable for a range of demanding applications.

Applications:

  • Digital Video Recorders (DVRs): Used for capturing and processing video signals.
  • Surveillance Systems: Employed in cameras and recording devices to convert analog video feeds into digital formats.
  • Video Conferencing Equipment: Integral in converting analog video signals from cameras for digital transmission.
  • Medical Imaging Devices: Found in equipment that processes analog video data from imaging sensors.
  • Industrial Cameras: Used in manufacturing and quality control systems requiring high-resolution video capture.

Features:

  • High-Speed Analog-to-Digital Conversion: Enables real-time processing of video signals.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered devices.
  • CMOS Technology: Offers enhanced performance and reduced noise compared to older technologies.
  • Compact Package: Allows for integration into space-constrained applications.
  • Wide Operating Temperature Range: Ensures reliable performance in diverse environmental conditions.

Benefits:

  • Improved Video Quality: Provides accurate and efficient conversion of analog video signals, resulting in clearer and more detailed images.
  • Reduced Power Consumption: Extends battery life in portable devices and lowers overall energy costs.
  • Enhanced System Performance: Enables faster and more efficient video processing, leading to improved system responsiveness.
  • Increased Reliability: Offers stable and consistent performance over a wide range of operating conditions.
  • Simplified System Design: Facilitates easier integration into existing video processing systems.

The TC35072F's technical specifications typically include a specified conversion rate (e.g., samples per second), resolution (e.g., bits per sample), and input voltage range. It's designed to interface with various video standards and protocols, ensuring compatibility with a wide range of video sources and display devices. The device's robust design and precise performance make it a reliable component for video signal processing applications.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess