EN
  • EN
  • DE

TSW-101-16-F-S-RA

Part No TSW-101-16-F-S-RA
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description .025" SQ. TERMINAL STRIPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Samtec Inc.
Packaging Bulk
Status Active
Connector Type Header
Contact Type Male Pin
Style Board to Board or Cable
Shrouding Unshrouded
Number of Positions 1
Number of Positions Loaded All
Number of Rows 1
Mounting Through Hole, Right Angle
Termination Solder
Contact Length - Mating 0.320" (8.13mm)
Contact Length - Post 0.200" (5.08mm)
Insulation Height 0.119" (3.02mm)
Contact Shape Square
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 3μin (0.08μm)
Contact Finish - Post Tin
Insulation Material Polybutylene Terephthalate (PBT)
Temperature Range - Operating -55°C to 125°C
Material Flammability Rating UL94 V-0
Insulation Color Black
Win Source Part Number 1000823-TSW-101-16-F-S-RA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSW-101-16-F-S-RA CAD Model

Description

The TSW-101-16-F-S-RA is a terminal strip from Samtec Inc. as part of their TSW series. This particular part number indicates a surface mount, right-angle termination style connector, designed for board-to-board connections. The TSW series is known for its high-quality and reliable performance in various electronic applications.

Applications

  • Board-to-board connections in various electronic devices
  • Signal routing in PCBs (Printed Circuit Boards)
  • Mezzanine connections
  • Connecting daughterboards to motherboards
  • Use in telecommunications equipment
  • Use in industrial control systems

Features

  • Surface mount termination
  • Right-angle orientation
  • Single row configuration
  • Durable construction for reliable connections
  • High-temperature thermoplastic insulator
  • Gold-plated contacts for optimal signal transfer

Benefits

  • Space-saving design due to surface mount and right-angle configuration
  • Easy integration into automated assembly processes
  • Reliable signal transmission due to high-quality materials and construction
  • Durable connection withstands vibration and mechanical stress
  • Reduces assembly time and cost
  • Ensures secure and stable electrical connections

Technical Specifications

The TSW-101-16-F-S-RA features a 2.54 mm (0.1 inch) pitch. The number of contacts is 1. The insulator material is a high-temperature thermoplastic, suitable for reflow soldering processes. The contacts are typically gold-plated over nickel to provide excellent conductivity and corrosion resistance. The current rating and voltage rating depend on the specific application and regulatory requirements. It is designed to be used with compatible mating connectors from Samtec. It complies with RoHS standards. It offers a low profile design to save space.

This connector is widely used in various electronic devices due to its ease of assembly, reliability, and compact design. The right-angle configuration allows for connections in tight spaces, making it ideal for applications where space is limited. The gold-plated contacts ensure a high-quality signal transmission, reducing signal loss and noise. The robust construction ensures that the connector can withstand harsh environments and mechanical stress, making it suitable for industrial and commercial applications.

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Molex, LLC
170382-0003 Molex I/O Connectors ZXP zSFP 20ckt Gold Flash Solder Area datasheet, inventory, & pricing.
Lowest to $1.3098
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
Molex, LLC
47018-4001 Molex I/O Connectors SRL ATA HOST RECT SMT datasheet, inventory, & pricing.
Lowest to $1.7463
Molex, LLC
47080-4001 Molex I/O Connectors SATA SYSTEM PLUG R/A SMT TYPE datasheet, inventory, & pricing.
Lowest to $0.5530
Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747
Molex, LLC
19-09-1039 Molex Pin & Socket Connectors 3 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.5967
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess