The GAL16V8A-15LD/883C is a high-performance, low-power Electrically Erasable Programmable Logic Device (EEPLD) manufactured by Lattice Semiconductor Corporation. This particular variant, denoted by the '/883C', signifies that it meets military-grade specifications, indicating enhanced reliability and performance in harsh environments. The '-15LD' likely indicates a specific speed grade and package type.
Applications
- Military and aerospace systems
- High-reliability industrial control systems
- Address decoders
- State machines
- Combinatorial logic circuits
- Interface controllers
Features
- Electrically Erasable and Reprogrammable
- Low Power Consumption
- High Speed Performance (15ns propagation delay)
- Flexible Output Macrocell Architecture
- TTL Compatible Inputs and Outputs
- Military-grade specifications (/883C)
Benefits
- Allows for easy design changes and updates
- Reduces power consumption, important in remote or battery-powered applications
- Enables high-speed operation
- Provides flexibility in output configuration
- Simplifies interfacing with other digital components
- Ensured reliability in extreme temperature and environmental conditions
Additional Details
The GAL16V8A-15LD/883C typically operates from a 5V power supply. The '/883C' designation means it undergoes stringent testing and screening processes to meet military standards for temperature range, shock, vibration, and other environmental factors. It can be programmed using standard programming tools and software. The device's architecture allows for configuring each output as either combinatorial or registered. It supports various output polarity options. Detailed specifications can be found in the manufacturer's datasheet. Proper programming and verification are critical for correct functionality, and the /883C version often requires specific handling procedures during assembly.