EN
  • EN
  • DE

2SK4073LS

Part No 2SK4073LS
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog FETs - Single
Description MOSFET N-CH 60V 90A TO-220FI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - FETs, MOSFETs - Single
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Packaging Bulk
FET Type MOSFET N-Channel, Metal Oxide
FET Feature Standard
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 90A (Ta)
Rds On (Max) @ Id, Vgs 5 mOhm @ 45A, 10V
Gate Charge (Qg) @ Vgs 220nC @ 10V
Input Capacitance (Ciss) @ Vds 12500pF @ 20V
Power - Max 2W
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3 Full Pack
Manufacturer Device Package TO-220FI(LS)
Win Source Part Number 197604-2SK4073LS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK4073LS CAD Model

Description

2SK4073LS - Low RDS(on) MOSFET

The 2SK4073LS is a low RDS(on) MOSFET designed to provide high efficiency in power conversion applications. Its cutting-edge design makes it suitable for a broad spectrum of modern electronic devices.

  • Applications:
    • Battery management systems
    • Electric vehicle power controllers
    • HVAC systems
    • Solar inverters
  • Features and Benefits:
    • Very low on-state resistance reduces power loss dramatically
    • Fast switching capability improves response times
    • Designed for high current handling
    • Space-saving architecture for tight layouts

Additional Details: This MOSFET is particularly suited for applications demanding low conduction losses and high efficiency, making it an excellent choice for energy-conscious systems.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $27.8572
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3139 $71.5695
10+ $11.7452 $117.4520
16+ $11.3779 $182.0464
21+ $11.0106 $231.2226
28+ $10.6445 $298.0460
37+ $9.5426 $353.0762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess