EN
  • EN
  • DE

S2N7002K

Part No S2N7002K
Manufacturer SECOS
Description 115mA, 60V N-Channel Enhancement Mode Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 1245326-S2N7002K
Manufacturer Homepage www.secosgmbh.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S2N7002K CAD Model

Description

The S2N7002K is an N-Channel enhancement mode MOSFET manufactured by SECOS. This small signal MOSFET is designed for low voltage, low current switching applications, such as level shifting, load switching, and small signal amplification. Its low gate threshold voltage allows for direct logic-level driving, making it suitable for microcontroller-based applications. Its small size and efficient performance make it a versatile component for many electronic designs.

Applications

  • Level Shifting: Used to interface between different voltage levels in digital circuits.
  • Load Switching: Employed for switching small loads, such as LEDs and relays.
  • Small Signal Amplification: Suitable for amplifying small signals in analog circuits.
  • Microcontroller Interfacing: Used as a switch controlled by a microcontroller's GPIO pins.
  • Logic Gates: Can be used in implementing simple logic gates.

Features

  • N-Channel MOSFET: Commonly used for low-side switching applications.
  • Low Gate Threshold Voltage (VGS(th)): Enables direct logic-level driving.
  • Small Signal MOSFET: Designed for low current and voltage applications.
  • Surface Mount Package (SOT-23): Allows for easy integration into automated assembly processes.
  • Fast Switching Speed: Provides quick response times in switching applications.

Benefits

  • Direct Logic-Level Driving: Eliminates the need for external driver circuits.
  • Space-Saving Design: Small SOT-23 package saves valuable board space.
  • Efficient Switching: Fast switching speed improves circuit performance.
  • Low Power Consumption: Minimizes power dissipation in low-power applications.
  • Reliable Operation: Robust design ensures stable performance under various operating conditions.

Additional Details

The S2N7002K typically comes in a SOT-23 package. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). Its low gate threshold voltage allows it to be driven directly from microcontrollers without requiring additional driver circuitry. The RDS(on) is usually specified at a particular gate-source voltage and drain current, and it is important for calculating power dissipation. This MOSFET is RoHS compliant, ensuring it meets environmental standards. It's commonly used in applications where a small, efficient, and logic-level controllable switch is needed. The S2N7002K's characteristics make it a popular choice for various low-power and portable electronic devices.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,073 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess