Products specifications

Manufacturer SECOS
Win Source Part Number 1259015-SS3020
Manufacturer Homepage www.secosgmbh.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SS3020 CAD Model

Description

The SS3020 is a Schottky Barrier Rectifier manufactured by SECOS. This diode is engineered for high-efficiency rectification in power supplies, DC-DC converters, and other applications requiring fast switching and minimal power loss. Its robust design and optimized characteristics make it a reliable choice for a wide range of electronic circuits.

Applications:

  • Switching Power Supplies: Used in the output rectification stage to improve efficiency and reduce heat generation.
  • DC-DC Converters: Implemented in voltage conversion circuits for efficient power management in portable and stationary devices.
  • Freewheeling Diodes: Protects inductive loads from voltage spikes during switching transitions, ensuring reliable operation of circuits.
  • Reverse Polarity Protection: Provides protection against damage from incorrect polarity connections in electronic systems.
  • LED Lighting: Used in LED power supplies to ensure efficient and stable operation of lighting systems.

Features:

  • Low Forward Voltage Drop: Minimizes power dissipation, leading to higher efficiency and cooler operation.
  • Fast Switching Speed: Reduces switching losses, making it suitable for high-frequency applications.
  • High Surge Current Capability: Withstands transient current surges, enhancing reliability and preventing damage.
  • High Junction Temperature Capability: Allows for operation in demanding thermal environments.
  • RoHS Compliant: Ensures compliance with environmental regulations.

Benefits:

  • Improved Efficiency: Reduces power dissipation, leading to energy savings and lower operating temperatures.
  • Enhanced Circuit Performance: Provides stable and reliable operation in demanding applications.
  • Increased Reliability: Ensures consistent performance over a wide range of operating conditions.
  • Compact Design: Enables smaller and more efficient power supply designs.
  • Environmentally Friendly: Complies with RoHS regulations, minimizing environmental impact.

Additional Details:

The SS3020 typically has a forward current rating of 3.0 Amps and a reverse voltage rating of 20 Volts. It is commonly available in surface-mount packages such as SMA or SMB, facilitating automated assembly and efficient use of board space. The low forward voltage drop is particularly beneficial in low-voltage applications, where even small voltage losses can significantly impact overall efficiency. Its fast switching speed makes it well-suited for high-frequency designs where switching losses are a major concern. The SS3020 is widely used in portable electronic devices, power adapters, and industrial power supplies. Designers should consult the manufacturer's datasheet for detailed specifications and application guidelines to ensure proper operation and optimal performance.

You May Also Be Interested in

Siemens
5-V Low-Drop Voltage Regulator
Need more? Email Us
ECAD model for TLE4261
NEC
SILICON MMIC L BAND DOWNCONVERTER
Lowest to $3.6065
ECAD model for UPC2721GV
NEC
8 BIT BUS TRANSCEIVERS
Need more? Email Us
ECAD model for UPB8286C
NXP / Nexperia
Precision voltage regulator
Need more? Email Us
ECAD model for UA723F
Microchip Technology
High Performance 8-bit Microcontroller | IC MCU 8BIT 64KB OTP 68PLCC
Need more? Email Us
ECAD model for TS87C51RD2-LCL
Zilog
ENHANCED Z180 MICROPROCESSOR
Need more? Email Us
ECAD model for Z8S18010VEC
Texas Instruments
HEX INVERTERS
Lowest to $44.2499
ECAD model for SNJ54HCT04FK
Power Integrations
Three-terminal Off-line PWM Switch | IC OFFLINE SWIT PWM OCP HV 8SMD
Lowest to $1.3970
ECAD model for TOP221G
Renesas Electronics America
Single Digitally-Controlled (XDCP™) Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Need more? Email Us
ECAD model for X9111TV14Z-2.7

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7529 $67.7610
210+ $0.6184 $129.8640
325+ $0.5990 $194.6750
450+ $0.5795 $260.7750
580+ $0.5601 $324.8580
775+ $0.5019 $388.9725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,652 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention